EN
  • EN
  • DE

MSP430FR2476TPTR

Part No MSP430FR2476TPTR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64.5KB FRAM 48LQFP / MSP430 CPU16 series Microcontroller IC 16-Bit 16MHz 64.5KB (64.5K x 8) FRAM 48-LQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Texas Instruments
Series MSP430™ FRAM
Package Tape & Reel
Core Processor MSP430 CPU16
Core Size 16-Bit
Speed 16MHz
Connectivity I2C, IrDA, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 43
Program Memory Size 64.5KB (64.5K x 8)
Program Memory Type FRAM
RAM Size 8K x 8
Supply Voltage - Operating 1.8V ~ 3.6V
Data Converters A/D 12x12b SAR
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number 430FR2476
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names 296-MSP430FR2476TPTR,296-MSP430FR2476TPCT,296-MSP430FR2476TPDKR
Standard Package 1,000
Win Source Part Number 977974-MSP430FR2476TPTR
Ultra Librarian 3D Model Ultra Librarian MSP430FR2476TPTR CAD Model

Description

Overview of the Texas Instruments MSP430FR2476TPTR Microcontroller

The MSP430FR2476TPTR from Texas Instruments is a powerful and versatile microcontroller that is part of the MSP430 family, renowned for its ultra-low-power consumption and robust integrated features. Designed with a focus on efficiency and reliability, the MSP430FR2476TPTR is an ideal choice for a wide range of applications, including industrial, consumer electronics, and automation systems.

Key Features

  • 16-Bit RISC Architecture: At the core of the MSP430FR2476TPTR is a 16-bit RISC CPU that offers a balanced combination of speed and power efficiency, ensuring smooth operation even in power-sensitive applications.
  • FRAM: Incorporating 64KB of Ferroelectric Random Access Memory (FRAM), this microcontroller provides faster write speeds and greater write endurance compared to traditional non-volatile memory technologies.
  • Integrated Peripherals: A range of built-in peripherals enhances the functionality of the MSP430FR2476TPTR, including a 10-bit analog-to-digital converter (ADC), multiple timers, and communication modules such as UART, SPI, and I2C interfaces.
  • Flexible Power Management: The device features a comprehensive set of power-saving modes, which enables it to achieve ultra-low power consumption rates, making it ideal for battery-powered and portable applications.
  • Extended Temperature Range: It is designed to operate reliably across a wide temperature range, ensuring consistent performance in harsh environmental conditions.

Applications

The MSP430FR2476TPTR microcontroller is well-suited for a variety of applications, such as:

  • Smart meters and energy monitoring systems
  • Wearable devices and fitness trackers
  • Home automation and security systems
  • Industrial control systems
  • Agricultural and environmental monitoring devices

Package and Availability

This microcontroller is available in a 38-pin TSSOP (Thin Shrink Small Outline Package) that offers a compact footprint while still providing ample I/O options for interfacing with other components. Texas Instruments ensures the availability of the MSP430FR2476TPTR, catering to both small-scale projects and large-volume production needs.

In summary, the MSP430FR2476TPTR is a feature-rich microcontroller that combines low power consumption with high performance, extensive memory, and a wide array of peripherals, making it a smart choice for developers looking to create efficient and reliable embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6412 $57.4420
75+ $1.3466 $100.9950
115+ $1.3045 $150.0175
160+ $1.2624 $201.9840
205+ $1.2204 $250.1820
275+ $1.0941 $300.8775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,430 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess