EN
  • EN
  • DE

MSP430FR2355TDBTR

Part No MSP430FR2355TDBTR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FRAM 38TSSOP  /  MSP430 CPU16 series Microcontroller IC 16-Bit 24MHz 32KB (32K x 8) FRAM 38-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Texas Instruments
Series MSP430™ FRAM
Package Tape & Reel
Core Processor MSP430 CPU16
Core Size 16-Bit
Speed 24MHz
Connectivity I2C, IrDA, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 34
Program Memory Size 32KB (32K x 8)
Program Memory Type FRAM
RAM Size 4K x 8
Supply Voltage - Operating 1.8V ~ 3.6V
Data Converters A/D 10x12b; D/A 4x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 38-TFSOP (0.173", 4.40mm Width)
Supplier Device Package 38-TSSOP
Base Product Number 430FR2355
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names 296-50259-6,296-50259-1,296-50259-2
Standard Package 2,000
Win Source Part Number 966227-MSP430FR2355TDBTR
Ultra Librarian 3D Model Ultra Librarian MSP430FR2355TDBTR CAD Model

Description

Introducing the MSP430FR2355TDBTR from Texas Instruments

The MSP430FR2355TDBTR is a cutting-edge microcontroller unit (MCU) brought to you by Texas Instruments, a leader in semiconductor technology. This MCU is part of the MSP430™ family, which is renowned for its ultra-low-power performance and integrated smart analog and digital peripherals. Designed to cater to a wide array of applications, the MSP430FR2355TDBTR is an ideal choice for engineers and developers looking to create energy-efficient and sophisticated embedded systems.

At the heart of the MSP430FR2355TDBTR is a powerful 16-bit RISC CPU, which offers a clock speed of up to 24MHz. This provides a balanced blend of energy efficiency and processing power, making it suitable for battery-powered and portable devices. The MCU also features 32KB of FRAM (Ferroelectric Random Access Memory), which delivers faster write speeds and greater write endurance compared to traditional non-volatile memories like Flash.

One of the standout features of this microcontroller is its rich set of integrated peripherals. It includes a 12-bit analog-to-digital converter (ADC) with up to 24 channels, providing precise measurement capabilities for sensor interfacing. Additionally, it boasts four configurable Smart Analog Combo blocks that can be used as operational amplifiers, comparators, or digital-to-analog converters (DACs), further enhancing its versatility in handling analog signals.

For communication, the MSP430FR2355TDBTR is equipped with multiple serial communication modules, including eUSCI (enhanced Universal Serial Communication Interface) supporting I2C, SPI, and UART protocols. This ensures easy connectivity with other microcontrollers, sensors, and peripherals. Furthermore, the device includes a hardware multiplier, a real-time clock, and several timers, which are essential for precise timing operations and complex algorithms.

Encased in a compact TSSOP (Thin Shrink Small Outline Package) with 38 pins, the MSP430FR2355TDBTR is designed for space-constrained applications. Its robust design and extensive features make it an excellent choice for industrial, consumer electronics, automation, and Internet of Things (IoT) applications where reliability and efficiency are paramount.

Overall, Texas Instruments' MSP430FR2355TDBTR microcontroller is a sophisticated, highly integrated MCU solution that offers a perfect balance of low power consumption and high performance, enabling designers to bring innovative, energy-efficient products to market.

You May Also Be Interested in

Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2738 $50.0236
54+ $1.8657 $100.7478
83+ $1.8074 $150.0142
115+ $1.7491 $201.1465
148+ $1.6908 $250.2384
198+ $1.5159 $300.1482
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess