EN
  • EN
  • DE

MSP430FR2153TRSMT

Part No MSP430FR2153TRSMT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 16KB FRAM 32VQFN / MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FRAM 32-VQFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Texas Instruments
Packaging Reel - TR
Core Processor MSP430 CPU16
Core Size 16-Bit
Speed 24MHz
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 28
Program Memory Size 16KB (16K x 8)
Program Memory Type FRAM
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 8x12b SAR
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C
Mounting Surface Mount
Case / Package 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (4x4)
Base Product Number MSP430FR2153
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number 296-MSP430FR2153TRSMTDKR,296-MSP430FR2153TRSMTTR,296-MSP430FR2153TRSMTCT
Standard Package 250
Win Source Part Number 1322472-MSP430FR2153TRSMT
Ultra Librarian 3D Model Ultra Librarian MSP430FR2153TRSMT CAD Model

Description

The MSP430FR2153TRSMT from Texas Instruments is a powerful and versatile microcontroller that is part of the MSP430 family, known for its low power consumption and high-performance capabilities. This microcontroller is designed to cater to a wide range of applications, from consumer electronics to industrial control systems. With its integrated features and robust design, the MSP430FR2153TRSMT is an ideal choice for engineers and developers looking to create efficient and reliable products.

Key Features

  • Low Power Consumption: As a member of the MSP430 family, this microcontroller is engineered for applications that require minimal power usage without compromising performance, making it perfect for battery-powered devices.
  • 16-Bit RISC Architecture: The MSP430FR2153TRSMT operates on a 16-bit Reduced Instruction Set Computer (RISC) architecture, which enables fast and efficient processing with a reduced number of clock cycles per instruction.
  • Ferroelectric RAM (FRAM): This microcontroller includes FRAM, which combines the speed of RAM with the non-volatility of flash storage, allowing for faster write times, greater endurance, and reduced power consumption.
  • Integrated Peripherals: It comes equipped with a variety of built-in peripherals, including digital I/O ports, analog-to-digital converters (ADCs), timers, and communication modules such as SPI, I2C, and UART, which simplify design and reduce the need for external components.
  • Flexible Clocking System: The device features a flexible clock system that supports multiple clock sources and allows for dynamic clock switching, ensuring optimal power management and system speed.

Applications

The MSP430FR2153TRSMT is suitable for a broad spectrum of applications, including but not limited to:

  • Smart meters and energy management
  • Wearable devices and personal electronics
  • Automation and control systems
  • Wireless sensors and IoT devices
  • Medical devices and healthcare equipment

With its robust set of features and capabilities, the Texas Instruments MSP430FR2153TRSMT microcontroller stands out as a top choice for developers aiming to build products that require a perfect balance between power efficiency and processing power.

You May Also Be Interested in

Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.5463 $50.0093
27+ $3.7303 $100.7181
42+ $3.6137 $151.7754
58+ $3.4972 $202.8376
74+ $3.3806 $250.1644
99+ $3.0309 $300.0591
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess