EN
  • EN
  • DE

MSP430FR2000IRLLR

Part No MSP430FR2000IRLLR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 512B FRAM 24VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features series Microcontroller IC
Manufacturer Texas Instruments
Series MSP430™ FRAM
Package Reel - TR
Number of I/O 12
Family Name 430FR2000
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number MSP430FR2000IRLLR-ND, 296-49833-6, 296-49833-2, 296-49833-1
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 849718-MSP430FR2000IRLLR
Ultra Librarian 3D Model Ultra Librarian MSP430FR2000IRLLR CAD Model

Description

The MSP430FR2000IRLLR is a remarkable microcontroller unit (MCU) from Texas Instruments, designed to cater to the needs of modern, low-power applications. This product is part of the MSP430 family, which is renowned for its ultra-low power consumption and robust performance in a compact form factor.

Key Features

  • Low Power Consumption: The MSP430FR2000IRLLR is engineered to maximize efficiency, featuring a powerful core that can run at ultra-low power. This makes it ideal for battery-powered and portable devices that require long operational life.
  • Ferroelectric RAM (FRAM): Equipped with 0.5KB of FRAM, the device offers fast write speeds, high endurance, and the ability to retain data without power. This non-volatile memory combines the benefits of both RAM and ROM.
  • 16-bit RISC Architecture: The MCU operates on a 16-bit RISC architecture, delivering a balanced combination of speed and power efficiency, making it suitable for a wide range of computing tasks.
  • Digital and Analog Peripherals: It includes a variety of integrated peripherals such as timers, communication modules, and a 10-bit analog-to-digital converter (ADC), which expand its application scope and reduce the need for additional components.
  • Compact Package: The MSP430FR2000IRLLR comes in a tiny 14-pin VQFN package, which saves space on printed circuit boards and is ideal for space-constrained applications.

Applications

The MSP430FR2000IRLLR is versatile and can be used in a variety of applications, including but not limited to:

  • Consumer Electronics
  • Wireless Sensor Networks
  • Industrial Monitoring Systems
  • Energy Harvesting Applications
  • Portable Medical Devices

Quality and Reliability

Texas Instruments is committed to delivering high-quality products, and the MSP430FR2000IRLLR is no exception. It undergoes rigorous testing and quality assurance processes to ensure reliability and performance in demanding environments.

For designers and engineers looking for a high-performance, ultra-low power MCU, the MSP430FR2000IRLLR from Texas Instruments is an excellent choice that combines efficiency, versatility, and reliability in a small package.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7546 $52.8220
165+ $0.6192 $102.1680
255+ $0.5998 $152.9490
345+ $0.5805 $200.2725
450+ $0.5611 $252.4950
600+ $0.5031 $301.8600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 49,500 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess