EN
  • EN
  • DE

MSP430FG4270IRGZT

Part No MSP430FG4270IRGZT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 48VQFN / MSP430 CPU16 series Microcontroller IC 16-Bit 8MHz 32KB (32K x 8 + 256B) FLASH 48-VQFN (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Texas Instruments
Series MSP430x4xx
Package Tape & Reel (TR),Cut Tape (CT)
Core Processor MSP430 CPU16
Core Size 16-Bit
Speed 8MHz
Peripherals Brown-out Detect/Reset, LCD, POR, PWM, WDT
Number of I/O 32
Program Memory Size 32KB (32K x 8 + 256B)
Program Memory Type FLASH
RAM Size 256 x 8
Supply Voltage - Operating 1.8V ~ 3.6V
Data Converters A/D 5x16b; D/A 1x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-VQFN (7x7)
Base Product Number 430FG4270
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names 296-22061-1,296-22061-2,296-22061-2-NDR,296-22061-1-NDR,-MSP430FG4270IRGZT-NDR,2156-MSP430FG4270IRGZT,-296-22061-1-ND,-296-22061-1-NDR,TEXTISMSP430FG4270IRGZT
Standard Package 250
Win Source Part Number 1080661-MSP430FG4270IRGZT
Ultra Librarian 3D Model Ultra Librarian MSP430FG4270IRGZT CAD Model

Description

Product Overview: MSP430FG4270IRGZT

The MSP430FG4270IRGZT is a highly integrated microcontroller from Texas Instruments, designed for low-power and high-performance applications. This microcontroller is part of the MSP430 family, which is renowned for its exceptional power efficiency and versatile features. The MSP430FG4270IRGZT is ideal for use in a variety of applications, including industrial control systems, smart meters, home automation, and portable medical devices.

Key Features:

  • 16-Bit RISC Architecture: The MSP430 core offers a robust and efficient 16-bit RISC CPU, providing a perfect balance between processing power and energy consumption.
  • Integrated Analog Features: This microcontroller includes a 16-channel, 12-bit analog-to-digital converter (ADC) and two operational amplifiers, making it suitable for sensor interfacing and signal processing tasks.
  • Flexible Clock System: The MSP430FG4270IRGZT supports multiple clock sources, including a crystal oscillator, a resonator, and an internal very low-power low-frequency oscillator, allowing for precise timing and reduced power consumption.
  • Memory Configuration: It comes with 32KB of flash memory and 1KB of RAM, providing ample space for program storage and efficient data handling.
  • Low Power Modes: The device features several low-power modes that significantly reduce power consumption during idle periods, making it ideal for battery-powered applications.
  • Communication Peripherals: Equipped with multiple communication interfaces such as USART and SPI, it allows for easy data transfer and connectivity with other devices.
  • Compact Packaging: The MSP430FG4270IRGZT is available in a VQFN-48 package, which is suitable for space-constrained applications.

Applications:

The versatility and power efficiency of the MSP430FG4270IRGZT make it an excellent choice for a wide range of applications. Its integrated ADC and operational amplifiers are particularly useful for analog sensing and processing tasks. The device's low power consumption and flexible clock system make it suitable for portable and battery-operated devices, while its robust communication features enable it to act as a central controller in complex systems.

Whether you're designing a smart utility meter or developing a handheld medical diagnostic tool, the MSP430FG4270IRGZT provides the performance and features necessary to create reliable and efficient products.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
Lowest to $2.0975
Atmel
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3415 $51.3905
17+ $6.0238 $102.4046
26+ $5.8356 $151.7256
36+ $5.6473 $203.3028
46+ $5.4591 $251.1186
62+ $4.8944 $303.4528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,825 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess