EN
  • EN
  • DE

MSP430F6777AIPZR

Part No MSP430F6777AIPZR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 100LQFP / MCU 16-bit MSP430 RISC 256KB Flash 2.5V/3.3V 100-Pin LQFP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP430F6xx
Packaging Reel package
Core Processor CPUXV2
Core Size 16-Bit
Speed 25MHz
Connectivity I2C, IrDA, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT, 7x24b Sigma Delta Converter
Number of I/O 62
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Win Source Part Number 789739-MSP430F6777AIPZR
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1k pcs
Family Name MSP430F6777A
ECCN 5A992.c
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MSP430F6777AIPZR CAD Model

Description

Product Overview: MSP430F6777AIPZR by Texas Instruments

The MSP430F6777AIPZR is a high-performance microcontroller unit (MCU) from Texas Instruments, designed for industrial and consumer applications that demand low power consumption and high integration. This MCU is part of the MSP430 family, renowned for its exceptional power efficiency and robust architecture.

At the heart of the MSP430F6777AIPZR lies a 16-bit RISC CPU, which offers a balanced trade-off between processing power and energy efficiency. The device operates at a maximum frequency of 25 MHz, providing a swift response to real-time events while maintaining a low-power idle state when not in active use.

Key Features:

  • Memory: It comes equipped with 512KB of flash memory and 32KB of RAM, which is ample space for complex applications and data buffering.
  • Digital and Analog Peripherals: The MCU includes a rich set of peripherals such as multiple 16-bit timers, a 32-bit hardware multiplier, a real-time clock, and several communication interfaces (UART, SPI, I2C). It also features a high-performance 10-bit analog-to-digital converter (ADC) that supports simultaneous sampling, making it ideal for multi-channel measurement systems.
  • Power Management: With its built-in power management system, the MSP430F6777AIPZR can operate on a supply voltage ranging from 1.8V to 3.6V, which allows for flexible power sourcing options. The MCU's various power-saving modes enable it to maintain functionality while minimizing energy consumption.
  • Temperature Range: The device is specified for operation from -40°C to 85°C, ensuring reliable performance in harsh environments.
  • Packaging: The MSP430F6777AIPZR comes in a 100-pin LQFP (Low-profile Quad Flat Package), which is suitable for space-constrained applications while providing sufficient I/O options for complex tasks.

Applications:

This MCU is an excellent choice for applications such as smart metering, home automation, industrial control systems, and portable medical devices. Its integration capabilities and low power consumption make it a versatile component for designers looking to optimize their systems for energy efficiency and performance.

In summary, the MSP430F6777AIPZR from Texas Instruments is a powerful and efficient MCU that offers a rich set of features suitable for a wide range of applications. Its robust design and energy-saving capabilities make it a go-to solution for developers aiming to create sophisticated yet power-conscious products.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9415 $59.6490
13+ $8.1572 $106.0436
19+ $7.9023 $150.1437
27+ $7.6474 $206.4798
34+ $7.3924 $251.3416
46+ $6.6277 $304.8742
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,518 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess