EN
  • EN
  • DE

MSP430F67751IPEUR

Part No MSP430F67751IPEUR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 128LQFP / MCU 16-bit MSP430 RISC 128KB Flash 2.5V/3.3V 128-Pin LQFP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP430F6xx
Packaging Reel package
Core Processor CPUXV2
Core Size 16-Bit
Speed 25MHz
Connectivity I2C, IrDA, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT, 7x24b Sigma Delta Converter
Number of I/O 90
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 128-LQFP
Manufacturer Package 128-LQFP (14x20)
Win Source Part Number 789721-MSP430F67751IPEUR
Popularity Medium
Supply and Demand Status Limited
Family Name MSP430F67751
Introduction Date January 27, 2013
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MSP430F67751IPEUR CAD Model

Description

The MSP430F67751IPEUR is a highly integrated, low-power microcontroller from Texas Instruments, designed for metering and energy monitoring applications. This microcontroller is part of the MSP430 family, which is renowned for its exceptional power efficiency and precise analog and digital functionality. The MSP430F67751IPEUR is specifically tailored to meet the demands of modern smart grid and industrial measurement systems.

Key Features:

  • Low Power Consumption: The device operates on a supply voltage range of 1.8V to 3.6V, featuring ultra-low power consumption modes which make it ideal for battery-powered and energy-harvesting applications.
  • High-Performance CPU: At the core of the MSP430F67751IPEUR is a 16-bit RISC CPU, which can run at a frequency of up to 25 MHz, providing a balanced trade-off between processing power and energy efficiency.
  • Advanced Metering Capabilities: The microcontroller comes equipped with a high-precision 32-bit energy measurement engine, supporting a wide dynamic range which is essential for accurate energy measurement in smart meters.
  • Rich Peripherals: It includes multiple communication interfaces such as SPI, UART, and I2C, alongside ample I/O ports. Integrated peripherals like a real-time clock, multiple 16-bit timers, and a DMA controller enhance its functionality in complex applications.
  • Robust Security Features: The MSP430F67751IPEUR incorporates hardware encryption modules to ensure secure data transmission, which is critical in preventing tampering and unauthorized access in metering applications.

Applications:

The MSP430F67751IPEUR microcontroller is ideal for a variety of applications, particularly in the energy sector. It is commonly used in:

  • Smart electricity meters
  • Power monitoring systems
  • Energy harvesting systems
  • Industrial instrumentation

Package and Availability:

The MSP430F67751IPEUR is available in an LQFP-128 package, providing ample pins for interfacing with external components. The product is available through Texas Instruments and authorized distributors, ensuring global availability and support.

You May Also Be Interested in

Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess