EN
  • EN
  • DE

MSP430F6747AIPEUR

Part No MSP430F6747AIPEUR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 128LQFP / MCU 16-bit MSP430 RISC 256KB Flash 2.5V/3.3V 128-Pin LQFP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP430F6xx
Packaging Reel package
Core Processor CPUXV2
Core Size 16-Bit
Speed 25MHz
Connectivity I2C, IrDA, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT, 4x24b Sigma Delta Converter
Number of I/O 90
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 128-LQFP
Manufacturer Package 128-LQFP (20x14)
Win Source Part Number 789660-MSP430F6747AIPEUR
Popularity Medium
Supply and Demand Status Limited
Quantity per package 750
Family Name MSP430F6747A
ECCN 5A992.c
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MSP430F6747AIPEUR CAD Model

Description

Introducing the MSP430F6747AIPEUR Microcontroller from Texas Instruments

The MSP430F6747AIPEUR is a highly integrated microcontroller (MCU) from Texas Instruments (TI), designed for precision measurement and robust performance in industrial and metering applications. This MCU is part of the MSP430 family, which is renowned for its low-power consumption and versatile features that cater to a wide range of embedded systems.

At the heart of the MSP430F6747AIPEUR is a 16-bit RISC CPU, which operates at a maximum frequency of 25 MHz. This provides a balanced trade-off between processing power and energy efficiency, making it an ideal choice for battery-powered devices. The device boasts a rich set of peripherals, including a 32-bit hardware multiplier, a real-time clock, multiple communication interfaces, and an array of analog and digital I/Os.

Key Features:

  • Integrated Analog Peripherals: This MCU comes with a high-performance 24-bit sigma-delta analog-to-digital converter (ADC), which offers exceptional accuracy for precise measurements. Additionally, it includes a 12-bit digital-to-analog converter (DAC) for analog output capabilities.
  • Advanced Memory: The MSP430F6747AIPEUR is equipped with 128KB of flash memory and 8KB of RAM, providing ample space for complex applications and data storage.
  • Enhanced Connectivity: Multiple communication interfaces, such as I2C, SPI, and UART, facilitate easy integration with other devices and systems. This makes the MCU a versatile choice for developing connected solutions.
  • Flexible Power Management: TI's MSP430 platform is designed with power efficiency in mind. The MSP430F6747AIPEUR features several low-power modes, which significantly reduce power consumption during idle times.
  • Robust Security: With built-in features like a hardware multiplier for fast encryption and decryption and a watchdog timer for system integrity checks, the MCU ensures secure operation in critical applications.

Whether you are developing smart metering solutions, home automation systems, or industrial sensors, the MSP430F6747AIPEUR provides a reliable and flexible platform. Its extended temperature range and QFN package make it suitable for harsh environments, ensuring consistent performance wherever it is deployed.

For developers looking to create energy-efficient and precise measurement systems, the MSP430F6747AIPEUR from Texas Instruments stands out as a powerful and adaptable choice, driving innovation in embedded design.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.2318 $56.1590
11+ $9.2159 $101.3749
17+ $8.9279 $151.7743
24+ $8.6399 $207.3576
30+ $8.3519 $250.5570
41+ $7.4879 $307.0039
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,423 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess