EN
  • EN
  • DE

MSP430F6638IZCAT

Part No MSP430F6638IZCAT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLSH 113NFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1196591-MSP430F6638IZCAT
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series MSP430F6xx
Package Tape & Reel (TR)
Product Status Active
Core Processor MSP430 CPUXV2
Core Size 16-Bit
Speed 20MHz
Operating Temperature -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian MSP430F6638IZCAT CAD Model

Description

Product Overview: MSP430F6638IZCAT

The MSP430F6638IZCAT is a high-performance microcontroller unit (MCU) from Texas Instruments, renowned for its low power consumption and advanced features. This MCU is part of the MSP430 family, which is well-suited for a wide array of applications, including industrial, consumer, and portable devices.

Key Features:

  • Core: The MSP430F6638IZCAT is built around a 16-bit RISC architecture that offers a balanced combination of speed and power efficiency. Its CPU is capable of operating at a frequency of up to 25 MHz, providing robust processing capabilities for complex tasks.
  • Memory: This MCU comes with an ample memory configuration, including 512 KB of flash memory and 64 KB of RAM. This storage capacity allows for extensive program code and data storage, which is essential for sophisticated applications.
  • Power Management: Texas Instruments' MSP430 series is designed with power efficiency in mind. The MSP430F6638IZCAT features multiple power-saving modes, including an ultra-low power mode, ensuring optimal battery life for portable applications.
  • Peripherals: A broad range of integrated peripherals enhances the functionality of the MCU. These include multiple timers, a 12-bit analog-to-digital converter (ADC), a digital-to-analog converter (DAC), and several communication interfaces such as UART, SPI, and I2C, which facilitate easy connection with other devices and sensors.
  • Package: The MSP430F6638IZCAT is available in an 80-pin NFBGA (Nano Free Ball Grid Array) package, which is designed for compact PCB layouts, making it an ideal choice for space-constrained applications.

Applications:

The versatility of the MSP430F6638IZCAT allows it to be used in a variety of applications, including smart meters, home automation systems, portable medical devices, and energy harvesting systems. Its extensive integration and low power consumption make it a reliable choice for designers looking to create advanced, energy-efficient products.

Conclusion:

The Texas Instruments MSP430F6638IZCAT MCU is a powerful and efficient solution for a multitude of embedded systems. Its combination of high-performance processing, extensive memory, and a rich set of peripherals, all while maintaining low power consumption, makes it a premier choice for engineers and developers in various industries.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9430 $55.5440
18+ $5.6968 $102.5424
28+ $5.5188 $154.5264
38+ $5.3408 $202.9504
49+ $5.1628 $252.9772
65+ $4.6287 $300.8655
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess