EN
  • EN
  • DE

MSP430F6632IPZR

Part No MSP430F6632IPZR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 100LQFP / MCU 16-bit MSP430 RISC 256KB Flash 2.5V/3.3V 100-Pin LQFP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP430F6xx
Packaging Reel package
Core Processor CPUXV2
Core Size 16-Bit
Speed 20MHz
Connectivity I2C, IrDA, LIN, SCI, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 74
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 18K x 8
Supply Voltage 1.8 V ~ 3.6 V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Win Source Part Number 789614-MSP430F6632IPZR
Popularity Medium
Supply and Demand Status Limited
Family Name MSP430F6632
Introduction Date May 25, 2010
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MSP430F6632IPZR CAD Model

Description

The MSP430F6632IPZR is a highly integrated, mixed-signal microcontroller from Texas Instruments, designed for low-power and high-performance applications. It is part of the MSP430 family, which is renowned for its exceptional power efficiency and versatile peripherals. This microcontroller is an ideal choice for a wide range of applications, including industrial control systems, smart meters, home automation, and portable medical devices.

Key Features

  • 16-bit RISC Architecture: The MSP430 core is optimized for low power consumption and high performance, featuring a 16-bit RISC CPU that allows for efficient operation at up to 25 MHz.
  • Integrated Memory: This microcontroller comes with 512KB of Flash memory and 64KB of RAM, providing ample space for complex applications and data storage without the need for external memory components.
  • Rich Peripherals: It includes a range of built-in peripherals such as multiple 16-bit timers, a 12-bit analog-to-digital converter (ADC), a 12-bit digital-to-analog converter (DAC), and multiple communication interfaces including UART, SPI, and I2C.
  • Flexible Power Management: The MSP430F6632IPZR offers multiple power-saving modes, which enables the design of applications that require extended battery life or low power consumption during idle states.
  • Package and Temperature Range: The device is available in a 100-pin LQFP package and is designed to operate within an industrial temperature range of -40°C to +85°C.

Design Support

Texas Instruments provides extensive support for the MSP430F6632IPZR through its comprehensive development tools, software libraries, and reference designs. The ecosystem includes the Code Composer Studio integrated development environment (IDE), as well as the MSP-FET430 Flash Emulation Tool for debugging and programming. There is also a vast online community and documentation resources to assist developers in creating efficient and innovative applications with the MSP430F6632IPZR microcontroller.

Applications

  • Industrial Control Systems
  • Smart Metering Solutions
  • Home and Building Automation
  • Portable Medical Devices
  • Energy Harvesting Applications

With its combination of low power consumption, high integration, and a multitude of peripherals, the MSP430F6632IPZR from Texas Instruments stands out as a robust and versatile microcontroller solution for a wide array of electronic designs.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess