EN
  • EN
  • DE

MSP430F5509IRGCT

Part No MSP430F5509IRGCT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 24KB FLASH 64VQFN / MCU 16-bit MSP430 RISC 24KB Flash 2.5V/3.3V 64-Pin VQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP430F5xx
Packaging Reel package
Core Processor CPUXV2
Core Size 16-Bit
Speed 25MHz
Connectivity I2C, IrDA, LIN, SCI, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 47
Program Memory Size 24KB (24K x 8)
Program Memory Type FLASH
RAM Size 6K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 12x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-VFQFN Exposed Pad
Manufacturer Package 64-VQFN (9x9)
Win Source Part Number 789587-MSP430F5509IRGCT
Popularity Medium
Supply and Demand Status Limited
Family Name MSP430F5509
Introduction Date November 01, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MSP430F5509IRGCT CAD Model

Description

Texas Instruments MSP430F5509IRGCT Microcontroller

The MSP430F5509IRGCT is a highly capable microcontroller unit (MCU) from the renowned Texas Instruments MSP430 family, designed for low-power and high-performance applications. This MCU is particularly well-suited for professional-grade embedded systems that require efficient power management without compromising on processing capabilities.

At the heart of the MSP430F5509IRGCT is a 16-bit RISC CPU that delivers robust performance while maintaining ultra-low power consumption. The device operates at a maximum frequency of 25 MHz, which provides a balanced trade-off between speed and power usage, making it an ideal choice for battery-powered or energy-harvesting applications.

This microcontroller comes with an impressive array of integrated features. It has 32KB of flash memory and 6KB of RAM, giving developers ample space for complex programs and data storage. Additionally, it supports a variety of communication protocols including I2C, SPI, and UART, allowing for versatile connectivity options with other devices and peripherals.

The MSP430F5509IRGCT also boasts an array of built-in analog and digital peripherals. These include multiple 16-bit timers, a 10-bit analog-to-digital converter (ADC) with multiple channels, and a comparator, which can be used for a range of functions from timing control to sensor interfacing. For enhanced functionality, the device features a DMA controller, which helps offload data transfer tasks from the CPU, thus optimizing system performance.

Designed for reliability, the MSP430F5509IRGCT operates within a temperature range of -40°C to +85°C, making it suitable for industrial and outdoor environments. With its low-power operation modes, such as standby and off modes, the MCU can achieve power consumption as low as 0.1 µA, extending the lifespan of portable devices.

In summary, the Texas Instruments MSP430F5509IRGCT is a versatile MCU that offers a perfect blend of low power consumption and high performance, packed with features that cater to a wide range of applications from consumer electronics to industrial automation.

You May Also Be Interested in

Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.6705 $53.3525
12+ $8.7553 $105.0636
18+ $8.4817 $152.6706
25+ $8.2081 $205.2025
32+ $7.9345 $253.9040
43+ $7.1137 $305.8891
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 180 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess