EN
  • EN
  • DE

MSP430F5359IPZR

Part No MSP430F5359IPZR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 512KB FLASH 100LQFP / MCU 16-bit MSP430 RISC 512KB Flash 2.5V/3.3V 100-Pin LQFP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP430F5xx
Packaging Reel package
Core Processor CPUXV2
Core Size 16-Bit
Speed 20MHz
Connectivity I2C, IrDA, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 74
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 66K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 16x12b, D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Win Source Part Number 789576-MSP430F5359IPZR
Popularity Medium
Supply and Demand Status Limited
Family Name MSP430F5359
Introduction Date December 10, 2012
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MSP430F5359IPZR CAD Model

Description

Introducing the MSP430F5359IPZR Microcontroller from Texas Instruments

The MSP430F5359IPZR is a powerful and versatile microcontroller unit (MCU) from the renowned semiconductor manufacturer, Texas Instruments (TI). This MCU is part of TI's MSP430 family, which is famous for its ultra-low-power performance and integrated smart analog and digital peripherals. Designed to cater to a wide range of applications, the MSP430F5359IPZR is an ideal choice for professional and hobbyist engineers alike who require a balance of power efficiency and processing capabilities.

This particular model, the MSP430F5359IPZR, comes in a 100-pin LQFP (Low-profile Quad Flat Package) and operates with a supply voltage ranging from 1.8V to 3.6V. It boasts a 16-bit RISC architecture that enables it to deliver robust performance while maintaining low power consumption. The MCU features a CPU speed of up to 25 MHz, providing a solid foundation for applications that demand quick data processing and real-time responses.

With an impressive 256KB of flash memory and 18KB of RAM, the MSP430F5359IPZR allows for ample space to run complex programs and manage data buffers efficiently. Additionally, it offers various integrated peripherals, such as multiple 16-bit timers, a 12-bit analog-to-digital converter (ADC) with internal reference, a 12-bit digital-to-analog converter (DAC), and multiple communication interfaces including UART, SPI, and I2C, making it a highly adaptable solution for embedded systems.

Safety and reliability are also key features of this MCU. It includes a hardware multiplier, a DMA controller, and a real-time clock, all of which contribute to its ability to handle tasks effectively. Furthermore, it provides various low-power modes, which are essential for battery-powered or energy-sensitive applications. The MSP430F5359IPZR is designed with a flexible clock system that supports multiple clock sources, ensuring precise timing for both simple and complex tasks.

Whether you're designing consumer electronics, industrial control systems, or innovative Internet of Things (IoT) devices, the MSP430F5359IPZR from Texas Instruments is a reliable and efficient choice that promises to deliver performance without compromising on power consumption.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.3928
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.4897 $52.4691
7+ $14.3505 $100.4535
11+ $13.9021 $152.9231
15+ $13.4536 $201.8040
20+ $13.0052 $260.1040
26+ $11.6598 $303.1548
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,640 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess