EN
  • EN
  • DE

MSP430F5232IRGZT

Part No MSP430F5232IRGZT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 48VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features CPUXV2 series Microcontroller IC 16-Bit 25MHz 64KB (64K x 8) FLASH 48-VQFN (7x7)
Manufacturer Texas Instruments
Series MSP430F5xx
Package Reel - TR
Core Processor CPUXV2
Core Size 16-Bit
Speed 25MHz
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 37
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
Supply Voltage 1.8V ~ 3.6V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 48-VFQFN Exposed Pad
Case / Package 48-VQFN (7x7)
Family Name 430F5232
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number 296-46441-6, MSP430F5232IRGZT-ND, 296-46441-1, 296-46441-2
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 928183-MSP430F5232IRGZT
Ultra Librarian 3D Model Ultra Librarian MSP430F5232IRGZT CAD Model

Description

Product Overview: Texas Instruments MSP430F5232IRGZT

The MSP430F5232IRGZT is a highly integrated microcontroller (MCU) from Texas Instruments, renowned for its exceptional power efficiency and versatile features. This MCU is part of the MSP430 family, which is widely acclaimed for its use in low-power and energy-sensitive applications. The MSP430F5232IRGZT is designed to cater to a broad range of applications, including industrial, consumer electronics, and portable devices.

Key Features

  • Core: The device is built around a 16-bit RISC architecture that offers a balanced trade-off between processing power and energy efficiency.
  • Memory: It comes with 32KB of flash memory and 4KB of RAM, providing ample space for application code and data storage.
  • Digital Peripherals: Includes multiple digital communication interfaces such as I2C, SPI, and UART, allowing for easy integration with other digital components.
  • Analog Peripherals: Features a 10-bit Analog-to-Digital Converter (ADC) with multiple channels, enabling it to interface with various analog sensors and inputs.
  • Supply Voltage: Operates within a supply voltage range of 1.8V to 3.6V, which is ideal for battery-powered and portable applications.
  • Low Power Modes: Offers several low power modes, which significantly reduce power consumption during idle or standby states.
  • Package: Available in a VQFN (RGT) 48-pin package, it is compact and suitable for space-constrained applications.

Applications

The MSP430F5232IRGZT is engineered for a variety of applications where power efficiency is critical. It is particularly well-suited for:

  • Portable medical devices
  • Smart metering
  • Energy harvesting systems
  • Industrial control systems
  • Wireless sensors and monitors

Design Support

Texas Instruments provides extensive design support for the MSP430F5232IRGZT, including development tools, software libraries, and reference designs. Engineers can leverage these resources to accelerate the design process and bring products to market more quickly.

Conclusion

In summary, the MSP430F5232IRGZT from Texas Instruments is a powerful and efficient MCU that offers a rich set of features for a wide array of low-power applications. Its balance of performance, power efficiency, and integrated peripherals makes it an excellent choice for designers looking to optimize their system power budget while maintaining robust functionality.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0495 $54.4455
21+ $4.9637 $104.2377
32+ $4.8086 $153.8752
43+ $4.6535 $200.1005
56+ $4.4984 $251.9104
75+ $4.0330 $302.4750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess