EN
  • EN
  • DE

MSP430F47187IPZ

Part No MSP430F47187IPZ
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 116KB FLASH 100LQFP  /  MSP430 CPU16 series Microcontroller IC 16-Bit 16MHz 116KB (116K x 8) FLASH 100-LQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Texas Instruments
Series MSP430x4xx
Package Tray
Core Processor MSP430 CPU16
Core Size 16-Bit
Speed 16MHz
Connectivity I2C, IrDA, LINbus, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Number of I/O 68
Program Memory Size 116KB (116K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Supply Voltage - Operating 1.8V ~ 3.6V
Data Converters A/D 7x16b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number 430F47187
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names MSP430F47187IPZ-ND,296-32666
Standard Package 90
Win Source Part Number 1080655-MSP430F47187IPZ
Ultra Librarian 3D Model Ultra Librarian MSP430F47187IPZ CAD Model

Description

The Texas Instruments MSP430F47187IPZ is a highly integrated, high-performance microcontroller designed for metering and industrial applications. It is part of the MSP430 family, which is renowned for its low power consumption and versatile features set. This microcontroller is particularly suitable for applications requiring complex algorithms and multiple sensor interfaces due to its rich set of peripherals and its robust processing capabilities.

Key Features

  • Core: 16-bit RISC architecture, MSP430 CPU
  • Frequency: Up to 16 MHz
  • Flash Memory: 120KB, allowing for ample program storage
  • RAM: 8KB, providing sufficient space for data handling
  • Digital I/O Pins: Multiple digital I/O pins for versatile control and interfacing options
  • Analog-to-Digital Converter (ADC): Integrated high-resolution ADC for precise sensor readings and data acquisition
  • Communication Peripherals: Includes I2C, SPI, and UART for easy connectivity with other devices and components
  • Power Management: Advanced power management features for ultra-low-power operation, ideal for battery-powered applications
  • Temperature Range: Industrial-grade temperature range ensuring reliability in harsh conditions
  • Package: 100-pin LQFP (Low-profile Quad Flat Package) for a compact footprint

Applications

The MSP430F47187IPZ microcontroller is designed to meet the demands of a wide range of applications, including but not limited to:

  • Smart Metering (Electricity, Gas, Water)
  • Industrial Control Systems
  • Building Automation
  • Portable and Low-power Devices
  • Energy Harvesting Applications

Design Support

Developers can take advantage of Texas Instruments' comprehensive design support ecosystem, which includes development tools, reference designs, and online resources to accelerate the design and implementation process. The MSP430F47187IPZ is supported by the MSP430 software development environment, which features an integrated development environment (IDE), compilers, and debugging tools to streamline development.

You May Also Be Interested in

Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.5477 $66.1908
8+ $13.5776 $108.6208
12+ $13.1533 $157.8396
16+ $12.7290 $203.6640
21+ $12.3047 $258.3987
28+ $11.0318 $308.8904
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess