EN
  • EN
  • DE

MSP430F423AIPMR

Part No MSP430F423AIPMR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 8KB FLASH 64LQFP / MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 8KB (8K x 8 + 256B) FLASH 64-LQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Texas Instruments
Packaging Reel - TR
Core Processor MSP430 CPU16
Core Size 16-Bit
Speed 8MHz
Connectivity SPI, UART/USART
Peripherals Brown-out Detect/Reset, LCD, POR, PWM, WDT
Number of I/O 14
Program Memory Size 8KB (8K x 8 + 256B)
Program Memory Type FLASH
RAM Size 256 x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 3x16b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number MSP430F423
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number -MSP430F423AIPMR-NDR,-296-24717-1-ND,296-24717-2,296-24717-1,MSP430F423AIPMR-ND,296-24717-6
Standard Package 1,000
Win Source Part Number 1318578-MSP430F423AIPMR
Ultra Librarian 3D Model Ultra Librarian MSP430F423AIPMR CAD Model

Description

Introducing the MSP430F423AIPMR from Texas Instruments

The MSP430F423AIPMR is a powerful and versatile microcontroller unit (MCU) from Texas Instruments (TI), designed for low-power and high-performance applications. This MCU is a part of the MSP430 family, which is renowned for its exceptional power efficiency and robust processing capabilities. The MSP430F423AIPMR is ideal for a wide range of applications, including industrial control systems, portable devices, and smart sensors.

Key Features

  • 16-bit RISC Architecture: The MSP430 core is designed with a 16-bit Reduced Instruction Set Computing (RISC) architecture, which enables a balanced combination of processing power and energy efficiency.
  • Integrated Memory: It comes with 16KB of flash memory and 512 bytes of RAM, providing ample space for program storage and efficient data management.
  • Digital and Analog Peripherals: The device includes a variety of peripherals such as two configurable 16-bit timers, a 12-bit analog-to-digital converter (ADC), and two universal serial communication interfaces (USCI) which support SPI, I2C, and UART protocols.
  • Low Power Consumption: MSP430F423AIPMR features multiple low-power modes, which significantly reduce power consumption during idle or low-activity periods, making it perfect for battery-powered applications.
  • Versatile Clock System: It possesses a flexible clock system with a built-in frequency-locked loop (FLL) controlled by a 32-kHz crystal, which ensures accurate clock signals for the system and peripherals.
  • Temperature Range: The MCU operates over an industrial temperature range of -40°C to 85°C, ensuring reliability in harsh environments.
  • Package: Offered in a 64-pin LQFP (Low-profile Quad Flat Package), the MSP430F423AIPMR is designed for space-constrained applications.

Applications

The MSP430F423AIPMR is highly suitable for a diverse set of applications, such as:

  • Smart meters and energy monitoring systems
  • Portable medical devices and fitness trackers
  • Home and building automation systems
  • Industrial controllers and automation
  • Agricultural and environmental monitoring devices

With its advanced features and TI's commitment to quality, the MSP430F423AIPMR is a reliable choice for developers looking to create efficient and powerful applications. Its integration of both digital and analog functionality within a single chip makes it a cost-effective and compact solution for a multitude of electronic designs.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4784 $54.7840
23+ $4.4951 $103.3873
35+ $4.3547 $152.4145
48+ $4.2142 $202.2816
62+ $4.0737 $252.5694
83+ $3.6523 $303.1409
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess