EN
  • EN
  • DE

MSP430F2417TPMR

Part No MSP430F2417TPMR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 92KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series MSP430F2xx
Package Tape & Reel
Product Status Active
Programmable Not Verified
Core Processor MSP430 CPU16
Core Size 16-Bit
Speed 16MHz
Connectivity I2C, IrDA, LINbus, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 48
Program Memory Size 92KB (92K x 8 + 256B)
Program Memory Type FLASH
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 8x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number MSP430F2417
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 644690-MSP430F2417TPMR
Ultra Librarian 3D Model Ultra Librarian MSP430F2417TPMR CAD Model

Description

Texas Instruments MSP430F2417TPMR Microcontroller

The Texas Instruments MSP430F2417TPMR is a highly efficient 16-bit mixed-signal microcontroller that combines a rich set of features with low power consumption, making it an ideal choice for a wide range of applications. This microcontroller is part of the MSP430 family, which is renowned for its exceptional power management and robust performance in embedded systems.

At the heart of the MSP430F2417TPMR is a powerful 16-bit RISC CPU that can operate at a maximum frequency of 16 MHz. This ensures swift processing of instructions and efficient handling of tasks. The device includes 116KB of flash memory, providing ample space for program storage, and 8KB of RAM for data processing. The flash memory is particularly advantageous as it allows for flexible in-system programming and in-application programming, simplifying updates and modifications to the software.

The MSP430F2417TPMR boasts a versatile set of peripherals that enhance its functionality. It features a 12-bit analog-to-digital converter (ADC) with multiple channels, allowing for precise measurement of analog signals. This is complemented by a digital-to-analog converter (DAC) for outputting analog signals. The microcontroller also includes a variety of communication interfaces such as UART, SPI, and I2C, enabling it to connect with other devices and components within a system.

One of the key advantages of this microcontroller is its ultra-low power consumption. It operates in multiple power-saving modes, which can be optimized according to the application's requirements to extend battery life. This makes the MSP430F2417TPMR particularly suitable for portable and battery-powered devices.

The MSP430F2417TPMR is available in a 64-pin LQFP package, which is compact and suitable for space-constrained applications. It supports a wide voltage range from 1.8V to 3.6V, providing flexibility in power supply design. Additionally, the microcontroller is equipped with a comprehensive set of development tools and software support, simplifying the design process and reducing time to market for developers.

In summary, the Texas Instruments MSP430F2417TPMR microcontroller is a robust, low-power, and feature-rich component that offers a balanced combination of performance, memory, and peripherals. It is an excellent choice for designers looking to create sophisticated and power-conscious applications in fields such as industrial control, consumer electronics, and automation.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.0297 $64.1188
8+ $13.1526 $105.2208
12+ $12.7415 $152.8980
17+ $12.3305 $209.6185
21+ $11.9195 $250.3095
29+ $10.6865 $309.9085
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 415 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess