EN
  • EN
  • DE

MSP430F2252IYFFR

Part No MSP430F2252IYFFR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 16KB FLASH 49DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series MSP430F2xx
Package Tape & Reel
Product Status Active
Programmable Not Verified
Core Processor MSP430 CPU16
Core Size 16-Bit
Speed 16MHz
Connectivity I2C, IrDA, LINbus, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 32
Program Memory Size 16KB (16K x 8 + 256B)
Program Memory Type FLASH
RAM Size 512 x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 12x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 49-UFBGA, DSBGA
Supplier Device Package 49-DSBGA (2.8x2.8)
Base Product Number MSP430F2252
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 644662-MSP430F2252IYFFR
Ultra Librarian 3D Model Ultra Librarian MSP430F2252IYFFR CAD Model

Description

The MSP430F2252IYFFR is a highly integrated microcontroller from Texas Instruments, designed for optimal performance in low-power and mixed-signal applications. This device is part of the MSP430 family, which is renowned for its exceptional power efficiency and versatile feature set, making it an ideal choice for battery-powered and portable devices across various industries.

Key Features:

  • 16-bit RISC Architecture: At the heart of the MSP430F2252IYFFR lies a 16-bit RISC CPU, offering a balanced combination of speed and power efficiency. This architecture enables fast processing of complex algorithms and control tasks.
  • Integrated Memory: The microcontroller is equipped with 16KB of flash memory and 512 bytes of RAM, providing ample space for program storage and efficient data management without the need for external memory components.
  • Built-in Peripherals: A range of integrated peripherals enhances the functionality of the MSP430F2252IYFFR. These include an 8-channel 10-bit analog-to-digital converter (ADC), a 16-bit timer, a universal serial communication interface (USCI), and a brown-out reset (BOR) module, among others.
  • Low Power Consumption: The device is optimized for low power consumption with several power-saving modes, which allow it to achieve ultra-low power operation. This feature is critical for extending the battery life of portable devices.
  • Wide Operating Voltage Range: The MSP430F2252IYFFR operates over a voltage range of 1.8V to 3.6V, providing flexibility in power supply design and ensuring compatibility with a variety of sensors and other electronic components.
  • Package and Temperature Range: The microcontroller is available in a 38-pin YFF package and is rated for an industrial temperature range of -40°C to 85°C, making it suitable for harsh environments.

Applications:

The MSP430F2252IYFFR is an excellent choice for a wide range of applications that require a balance between performance and power efficiency. Typical applications include sensor systems, energy harvesting, industrial control systems, handheld devices, and smart meters.

Conclusion:

With its robust feature set and exceptional power efficiency, the Texas Instruments MSP430F2252IYFFR microcontroller stands out as a top choice for designers seeking a reliable and versatile MCU for their low-power applications. Its integration of critical peripherals, memory, and power management features, combined with a wide operating voltage range, makes it a highly adaptable solution for a multitude of electronic products.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1661 $55.4949
20+ $5.0593 $101.1860
31+ $4.9012 $151.9372
43+ $4.7431 $203.9533
55+ $4.5850 $252.1750
73+ $4.1107 $300.0811
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,900 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess