EN
  • EN
  • DE

MSP430F2131TDW

Part No MSP430F2131TDW
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 8KB FLASH 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series MSP430F2xx
Package Tube
Product Status Active
Programmable Not Verified
Core Processor MSP430 CPU16
Core Size 16-Bit
Speed 16MHz
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 16
Program Memory Size 8KB (8K x 8 + 256B)
Program Memory Type FLASH
RAM Size 256 x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters Slope A/D
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number MSP430F2131
Standard Package 25 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 644652-MSP430F2131TDW
Ultra Librarian 3D Model Ultra Librarian MSP430F2131TDW CAD Model

Description

The MSP430F2131TDW is a high-performance microcontroller unit (MCU) from Texas Instruments, renowned for its low power consumption and robust digital and analog capabilities. This MCU is part of the MSP430 family, which is widely acclaimed for applications requiring efficient energy management and precision sensor interfacing, making it an ideal choice for portable and battery-powered devices.

Key Features:

  • 16-Bit RISC Architecture: The MSP430 core boasts a 16-bit RISC CPU, which provides a balanced compromise between processing power and energy efficiency, ensuring swift execution of instructions with minimal power draw.
  • Integrated Digital and Analog Peripherals: This MCU includes a versatile set of peripherals such as timers, communication interfaces (SPI, I2C, UART), and a 10-bit analog-to-digital converter (ADC), providing a solid foundation for interfacing with a variety of sensors and other electronic components.
  • Low Power Modes: With multiple low-power operation modes, the MSP430F2131TDW can significantly extend battery life, which is critical for applications like remote sensors, wearable technology, and other power-sensitive devices.
  • Memory: It comes equipped with 8KB of flash memory and 512 bytes of RAM, allowing for efficient program and data storage while maintaining a low footprint.
  • Supply Voltage Range: The device operates over a supply voltage range of 1.8 V to 3.6 V, offering flexibility in power supply design and compatibility with various battery technologies.
  • Package: Housed in a TSSOP (Thin Shrink Small Outline Package) with 28 pins, the MSP430F2131TDW offers a compact solution that fits into space-constrained applications without compromising on functionality.

Applications:

The MSP430F2131TDW is versatile enough to be used across a wide range of applications. It is particularly well-suited for:

  • Portable Medical Devices
  • Smart Sensors and Sensor Networks
  • Energy Harvesting Systems
  • Industrial Control Systems
  • Home Automation Products

Overall, the MSP430F2131TDW from Texas Instruments is a powerful, efficient, and versatile MCU that can meet the needs of a wide array of embedded systems, offering designers a reliable platform for innovation and product development.

You May Also Be Interested in

CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9586 $50.9236
63+ $1.6070 $101.2410
97+ $1.5568 $151.0096
133+ $1.5066 $200.3778
172+ $1.4564 $250.5008
230+ $1.3057 $300.3110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess