EN
  • EN
  • DE

MSP430F147IPAG

Part No MSP430F147IPAG
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series MSP430x1xx
Package Tray
Product Status Active
Programmable Verified
Core Processor MSP430 CPU16
Core Size 16-Bit
Speed 8MHz
Connectivity SPI, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 48
Program Memory Size 32KB (32K x 8 + 256B)
Program Memory Type FLASH
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 8x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Base Product Number MSP430F147
Standard Package 160 pcs
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 644590-MSP430F147IPAG
Ultra Librarian 3D Model Ultra Librarian MSP430F147IPAG CAD Model

Description

The Texas Instruments MSP430F147IPAG is a highly capable microcontroller designed for low-power and high-performance applications. This device is part of the MSP430 family, which is renowned for its exceptional power efficiency and versatile feature set, making it an ideal choice for battery-powered and portable devices.

Key Features:

  • 16-bit RISC Architecture: The MSP430 core is built on a powerful 16-bit RISC CPU architecture that provides a balanced trade-off between speed and power consumption.
  • Integrated Peripherals: It comes with a variety of on-chip peripherals, including a 12-bit analog-to-digital converter (ADC), two universal serial communication interfaces (USCI), and multiple timers that simplify design and reduce external component count.
  • Flexible Clock System: The MSP430F147IPAG features a flexible clock system with a built-in digitally controlled oscillator (DCO) that allows the device to wake up from low-power modes and commence operation without waiting for an external crystal to stabilize.
  • Memory: This microcontroller offers 32KB of flash memory and 1KB of RAM, providing ample space for application code and data storage.
  • Low-Power Modes: Multiple low-power modes enable the MSP430F147IPAG to achieve ultra-low power consumption, which is crucial for extending battery life in portable devices.
  • Package: Supplied in a 64-pin TQFP (Thin Quad Flat Package), the MSP430F147IPAG is designed for space-constrained applications.
  • Development Support: Texas Instruments provides extensive development support for the MSP430 family, including integrated development environments (IDEs), software libraries, and reference designs to accelerate the development process.

Applications:

The MSP430F147IPAG is suited for a wide range of applications, such as sensor monitoring, utility metering, home automation, and personal health devices. Its low power consumption and rich set of features also make it an excellent choice for industrial control systems and wireless connectivity solutions.

With its robust design and flexible feature set, the Texas Instruments MSP430F147IPAG microcontroller is a go-to solution for developers looking for a high-performance, low-power MCU to power their next innovation.

You May Also Be Interested in

Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0640 $53.2000
115+ $0.8731 $100.4065
180+ $0.8458 $152.2440
245+ $0.8185 $200.5325
320+ $0.7912 $253.1840
425+ $0.7094 $301.4950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,100 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess