EN
  • EN
  • DE

MSP430F112IDW

Part No MSP430F112IDW
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 4KB FLASH 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series MSP430x1xx
Package Tube
Product Status Obsolete
Programmable Not Verified
Core Processor MSP430 CPU16
Core Size 16-Bit
Speed 8MHz
Peripherals POR, PWM, WDT
Number of I/O 14
Program Memory Size 4KB (4K x 8 + 256B)
Program Memory Type FLASH
RAM Size 256 x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number MSP430F112
Standard Package 25 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 644575-MSP430F112IDW
Ultra Librarian 3D Model Ultra Librarian MSP430F112IDW CAD Model

Description

The Texas Instruments MSP430F112IDW is a powerful and versatile microcontroller that is part of TI's MSP430 family, renowned for its low power consumption and high performance. This 16-bit mixed-signal microcontroller is designed to cater to a wide range of applications, from consumer electronics to industrial systems. Its features make it particularly suitable for battery-powered and portable devices where power efficiency is crucial.

Key Features

  • Low Power Consumption: The MSP430F112IDW boasts an ultra-low-power architecture, with several power-saving modes that significantly extend battery life.
  • 16-Bit RISC Architecture: It operates with a 16-bit Reduced Instruction Set Computing (RISC) architecture, enabling fast and efficient processing for a variety of tasks.
  • Integrated Peripherals: This microcontroller includes a range of built-in peripherals, such as an 8-channel 10-bit analog-to-digital converter (ADC), watchdog timer, and multiple I/O ports, which simplifies design and reduces external component count.
  • Digital Control Oscillator: The device features an on-chip digitally controlled oscillator (DCO) that allows for a flexible clock system without the need for external components.
  • Memory: Equipped with 1KB of Flash memory and 128 bytes of RAM, it provides ample space for program storage and efficient data handling.
  • Flexible Packaging: The MSP430F112IDW is available in a wide body SOIC-20 package, making it suitable for both space-constrained applications and easier handling in manufacturing.

Applications

The MSP430F112IDW is designed to address the needs of a multitude of applications. Its low power consumption makes it ideal for portable and battery-powered devices, such as medical monitors, utility meters, and smart sensors. Additionally, its robust feature set enables it to perform in more demanding environments such as industrial control systems, wireless networking, and consumer electronics.

Summary

In summary, the MSP430F112IDW from Texas Instruments is a highly efficient, feature-rich microcontroller that offers the perfect blend of power efficiency and performance. With its integrated peripherals, flexible packaging, and extensive support, it stands out as a top choice for designers looking to develop advanced, low-power applications.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9282 $53.3538
21+ $4.8641 $102.1461
32+ $4.7121 $150.7872
44+ $4.5601 $200.6444
57+ $4.4081 $251.2617
76+ $3.9521 $300.3596
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,830 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess