EN
  • EN
  • DE

MSP430F1122IRHBR

Part No MSP430F1122IRHBR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description MIXED SIGNAL MICROCONTROLLER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP430x1xx
Packaging Reel - TR
Core Processor MSP430
Core Size 16-Bit
Speed 8MHz
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 14
Program Memory Size 4KB (4K x 8 + 256B)
Program Memory Type FLASH
RAM Size 256 x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 32-VFQFN Exposed Pad
Manufacturer Package 32-VQFN (5x5)
Win Source Part Number 1227262-MSP430F1122IRHBR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name MSP430F1122
Introduction Date September 01, 2005
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MSP430F1122IRHBR CAD Model

Description

The MSP430F1122IRHBR is a highly integrated microcontroller solution designed for low-power and high-performance applications. Manufactured by Texas Instruments, a leader in semiconductor technologies, this microcontroller is part of the MSP430 family, which is renowned for its exceptional power efficiency and versatile feature set. This microcontroller is suitable for a wide range of applications, including industrial control systems, portable devices, and smart sensors.

Key Features

  • 16-bit RISC Architecture: The MSP430 core is built on a powerful 16-bit Reduced Instruction Set Computing (RISC) architecture, which enables fast and efficient processing for complex tasks while maintaining low power consumption.
  • Integrated Digital and Analog Peripherals: It includes a variety of built-in peripherals such as timers, serial communication modules (USART), a 10-bit analog-to-digital converter (ADC), and digital I/O ports to reduce external component count and system cost.
  • Low Power Consumption: The device features multiple power-saving modes, making it ideal for battery-powered and energy-harvesting applications. Its ability to quickly wake from low-power modes to active operation minimizes energy usage without sacrificing responsiveness.
  • Flexible Clock System: The MSP430F1122IRHBR offers a flexible clock system that supports a range of internal and external clock sources, providing options for various power and performance configurations.
  • Small Form Factor: Packaged in a compact 32-VQFN (RHB) package, this microcontroller is designed for space-constrained applications.
  • Wide Operating Temperature Range: It can operate over an extended temperature range, making it suitable for industrial and outdoor environments.

Applications

The MSP430F1122IRHBR is versatile and can be used in various applications, including but not limited to:

  • Smart meters and energy monitoring systems
  • Consumer electronics and wearable devices
  • Automation and control systems
  • Wireless sensors and IoT devices
  • Medical devices and health monitoring equipment

With its robust set of features and capabilities, the MSP430F1122IRHBR from Texas Instruments is an excellent choice for developers and engineers looking to create sophisticated, power-conscious devices in a range of market segments.

You May Also Be Interested in

Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8291 $50.9238
44+ $2.3214 $102.1416
67+ $2.2488 $150.6696
92+ $2.1763 $200.2196
119+ $2.1037 $250.3403
160+ $1.8861 $301.7760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess