EN
  • EN
  • DE

MSP430F1121IPWR

Part No MSP430F1121IPWR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description MIXED SIGNAL MICROCONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP430x1xx
Packaging Reel - TR
Core Processor MSP430
Core Size 16-Bit
Speed 8MHz
Peripherals POR, WDT
Number of I/O 14
Program Memory Size 4KB (4K x 8 + 256B)
Program Memory Type FLASH
RAM Size 256 x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters Slope A/D
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 20-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 20-TSSOP
Win Source Part Number 1227261-MSP430F1121IPWR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name MSP430F1121
Introduction Date March 30, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Quantity per package 2,500
Ultra Librarian 3D Model Ultra Librarian MSP430F1121IPWR CAD Model

Description

The MSP430F1121IPWR from Texas Instruments is a highly integrated microcontroller (MCU) that is part of the MSP430 family, renowned for its exceptional low-power performance and flexible features. This MCU is designed to cater to a wide range of applications, particularly those requiring efficient power management and reliable operation in compact form factors.

Key Features:

  • Core: The MSP430F1121IPWR is built around a 16-bit RISC CPU, which delivers a balance of low power consumption and speed, capable of handling complex tasks efficiently.
  • Memory: It comes with 1KB of RAM and 4KB of flash memory, providing ample space for program storage and efficient in-application data handling.
  • Power Management: With a supply voltage range of 1.8V to 3.6V, the device supports multiple power-saving modes, which reduce power consumption during idle or standby states.
  • Digital I/O: The MCU includes 14 I/O pins, which can be programmed for various digital interface requirements, making it highly adaptable for different peripheral connections.
  • Analog Features: It also includes an 8-channel 10-bit analog-to-digital converter (ADC), allowing it to interface with analog sensors and convert their readings into digital values for processing.
  • Timer: An integrated 16-bit timer can be used for a variety of functions, including PWM output for motor control or timekeeping for real-time applications.
  • Communication: The MSP430F1121IPWR supports serial communication through USART (Universal Synchronous/Asynchronous Receiver/Transmitter), facilitating data exchange with other digital systems.
  • Package: This MCU is available in a TSSOP-20 package, which is suitable for surface-mount technology (SMT) and helps in reducing the overall footprint on the PCB.

Applications:

Due to its versatile features and low power consumption, the MSP430F1121IPWR is ideal for a variety of applications, including but not limited to:

  • Portable and battery-powered devices
  • Sensor systems
  • Industrial control systems
  • Smart home automation
  • Medical monitoring devices

Overall, the MSP430F1121IPWR microcontroller by Texas Instruments is a robust and efficient solution for developers looking to create compact, power-sensitive applications without compromising on performance and functionality.

You May Also Be Interested in

Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess