EN
  • EN
  • DE

MSP-TRF4903-DEMO

Part No MSP-TRF4903-DEMO
Manufacturer Texas Instruments
Catalog RF Evaluation and Development Kits, Boards
Description KIT EVAL TRF4903 W/MSP430 DEMO / - TRF4903, MSP430F449 Transmitter, Receiver 315MHz, 433MHz, 868MHz, 915MHz Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
Mfr Texas Instruments
Package Bulk
Product Status Obsolete
Type Transmitter, Receiver
Frequency 315MHz, 433MHz, 868MHz, 915MHz
For Use With/Related Products TRF4903, MSP430F449
Supplied Contents Board(s)
Base Product Number TRF4903
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1342206-MSP-TRF4903-DEMO
Ultra Librarian 3D Model Ultra Librarian MSP-TRF4903-DEMO CAD Model

Description

The MSP-TRF4903-DEMO from Texas Instruments is a comprehensive demonstration and development platform designed for RFID (Radio-Frequency Identification) applications. This product showcases the integration of Texas Instruments' MSP430 microcontroller series with the TRF4903 RFID transceiver, providing users with a robust solution for creating and testing RFID systems.

Key Features and Benefits

  • Integrated RFID Technology: The MSP-TRF4903-DEMO includes the TRF4903 transceiver, which is optimized for high-performance RFID communication, ensuring reliable data exchange and extended read ranges.
  • MSP430 Microcontroller: At the heart of the platform is a low-power, high-performance MSP430 microcontroller, perfect for battery-operated and power-sensitive applications.
  • Easy-to-Use Development Environment: The demo kit is supported by an extensive suite of development tools, including software libraries and example code, which help streamline the development process.
  • Flexible Power Options: The MSP-TRF4903-DEMO can be powered through USB or an external power supply, offering versatility for different testing and deployment scenarios.
  • Expandable Design: The platform includes connectors and headers for easy expansion, allowing developers to add additional sensors, actuators, or communication modules.

Applications

The MSP-TRF4903-DEMO is ideally suited for a variety of applications where RFID technology is employed, such as:

  • Asset tracking and management
  • Access control systems
  • Contactless payment systems
  • Inventory management
  • Supply chain logistics

Package Contents

The MSP-TRF4903-DEMO kit includes the following components:

  • RFID demonstration board with MSP430 microcontroller and TRF4903 transceiver
  • USB cable for power and communication
  • Quick start guide and documentation
  • Software development tools and sample code

With its combination of advanced RFID technology, a powerful microcontroller, and a user-friendly development environment, the MSP-TRF4903-DEMO from Texas Instruments is an exceptional tool for developers looking to explore or deploy RFID solutions.

You May Also Be Interested in

MACOM Technology Solutions
10W, 48V, 3.7-3.98 GHZ EVALUATIO
Need more? Email Us
MACOM Technology Solutions
CGHV40100F DEV BOARD WITH HEMT
Need more? Email Us
MACOM Technology Solutions
CGHV14800F DEV BOARD WITH HEMT
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAAP-011027
Need more? Email Us
MACOM Technology Solutions
10W, 48V, 3.4-3.8 GHZ EVALUATION
Need more? Email Us
MACOM Technology Solutions
CMPA1C1D080F DEV BOARD
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 3.1-3.5GHZ, CMPA29352
Need more? Email Us
MACOM Technology Solutions
CMPA851A012S DEV BOARD
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MASWSS0136TR-3000
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess