EN
  • EN
  • DE

MSP-EU-TRF6901

Part No MSP-EU-TRF6901
Manufacturer Texas Instruments
Catalog RF Evaluation and Development Kits, Boards
Description KIT EVAL TRF6901 W/MSP430 EUROPE / - TRF6901, MSP430F149 Transceiver Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
Mfr Texas Instruments
Package Bulk
Product Status Obsolete
Type Transceiver
For Use With/Related Products TRF6901, MSP430F149
Supplied Contents Board(s)
Base Product Number TRF6901
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1342209-MSP-EU-TRF6901
Ultra Librarian 3D Model Ultra Librarian MSP-EU-TRF6901 CAD Model

Description

The MSP-EU-TRF6901 is a state-of-the-art integrated circuit from Texas Instruments, designed to provide reliable wireless communication solutions for a wide range of applications. This product is a testament to Texas Instruments' commitment to delivering high-performance and energy-efficient components for the modern electronics market.

Key Features

  • High Integration: The MSP-EU-TRF6901 combines a microcontroller unit (MCU) and a RF transceiver in one package, simplifying design and reducing the footprint on the circuit board.
  • Low Power Consumption: Designed with energy efficiency in mind, this device is ideal for battery-powered applications, ensuring long operational life and reduced power costs.
  • Robust Communication: With advanced modulation techniques, the MSP-EU-TRF6901 ensures stable and reliable communication even in environments with high interference.
  • Wide Frequency Range: The transceiver operates over a broad frequency range, making it suitable for various regional standards and protocols.
  • Programmability: The integrated MCU allows for custom programming, enabling designers to tailor the device to specific application needs.

Applications

The MSP-EU-TRF6901 is versatile and can be used in numerous applications, including but not limited to:

  • Wireless sensor networks
  • Home and building automation
  • Industrial monitoring and control
  • Smart metering
  • Internet of Things (IoT) devices

Technical Specifications

The MSP-EU-TRF6901 boasts technical specifications that make it a top choice for developers and engineers:

  • Integrated MCU for intelligent control and processing
  • Support for multiple modulation formats
  • Low-power modes for increased battery life
  • High sensitivity and selectivity for improved signal quality
  • Flexible I/O options for easy interfacing with other components

In conclusion, the MSP-EU-TRF6901 from Texas Instruments is a powerful and flexible solution for anyone looking to incorporate wireless communication into their products. With its combination of high integration, low power consumption, and robust communication capabilities, it stands out as an excellent choice for a multitude of wireless applications.

You May Also Be Interested in

Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Raytac
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
MACOM Technology Solutions
CMPA601J025F EVALUATION BOARD
Need more? Email Us
Raytac
Need more? Email Us
Qorvo US Inc.
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess