EN
  • EN
  • DE

MSP-CNCD-FR5739

Part No MSP-CNCD-FR5739
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description KIT CONTROL CARD FRAM / MSP430FR5739 Motor Controller/Driver Power Management Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Texas Instruments
Package Bulk
Product Status Obsolete
Type Power Management
Function Motor Controller/Driver
Embedded Yes, MCU, 16-Bit
Utilized IC / Part MSP430FR5739
Primary Attributes For use with DRV83xx Baseboards
Supplied Contents Board(s) , Cable(s)
Base Product Number MSP430
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1342210-MSP-CNCD-FR5739
Ultra Librarian 3D Model Ultra Librarian MSP-CNCD-FR5739 CAD Model

Description

The MSP-CNCD-FR5739 is a cutting-edge microcontroller development tool from Texas Instruments, designed for high-performance applications that require low power consumption. This microcontroller is part of the MSP430 family, which is renowned for its robust architecture, versatile peripherals, and efficient operation.

Key Features

  • 16-bit RISC Architecture: The MSP430 core is optimized for low power and high performance, making it ideal for battery-powered and portable applications.
  • Integrated Digital and Analog Peripherals: Includes timers, serial communication modules, and a 12-bit analog-to-digital converter (ADC), enabling a wide range of functionalities in a single chip.
  • FRAM Technology: Features ferroelectric random-access memory (FRAM), which provides faster write speeds, greater read/write endurance, and lower power consumption compared to traditional non-volatile memories.
  • Low Power Modes: Offers multiple power-saving modes, allowing the microcontroller to conserve energy during idle times.
  • Development Support: Comes with an extensive ecosystem of development tools, software libraries, and reference designs to expedite the development process.

Applications

The MSP-CNCD-FR5739 is perfect for a broad range of applications, including but not limited to:

  • Industrial control systems
  • Wireless sensors and IoT devices
  • Energy harvesting applications
  • Consumer electronics
  • Medical devices

Technical Specifications

Parameter Value
CPU Speed Up to 24 MHz
Memory Integrated FRAM and SRAM
I/O Options Digital I/O, SPI, I2C, UART
Supply Voltage 1.8V - 3.6V

With its robust feature set and flexible design, the MSP-CNCD-FR5739 from Texas Instruments is an excellent choice for engineers and developers looking to create sophisticated, power-conscious devices with a quick time-to-market.

You May Also Be Interested in

Infineon Technologies
EVAL BOARD FOR ITS4090
Need more? Email Us
MaxLinear Inc
EVAL BOARD FOR SP3508
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR NEURON 3150
Need more? Email Us
TDK InvenSense
EVAL BOARD FOR ICS-43432
Need more? Email Us
FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT601
Need more? Email Us
IDT, Integrated Device Technology Inc
ZSC31015 MASS CALIBR. REF. BOARD / ZSC31015 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPL0501
Need more? Email Us
TDK InvenSense
EVAL BOARD FOR ICS-43434
Need more? Email Us
FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT232R
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess