EN
  • EN
  • DE

MSC1214Y4PAGT

Part No MSC1214Y4PAGT
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description Precision ADC and DAC with Microcontroller / IC 8051 PREC ADC/DAC 64-TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Sampling Rate 1k
Data Interface Serial, Parallel
Voltage Supply Source Analog and Digital
Supply Voltage - Operating 2.7 V to 5.25 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 64-TQFP (10x10)
Win Source Part Number 024379-MSC1214Y4PAGT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name MSC1214
Introduction Date June 01, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MSC1214Y4PAGT CAD Model

Description

The MSC1214Y4PAGT is a high-quality, precision analog-to-digital converter (ADC) product from Texas Instruments – a renowned global semiconductor company that designs and manufactures analog and digital solutions.

  • Product Type: This product is a part of the company's broad portfolio of data converters designed to meet the diverse needs of engineers and designers.
  • Description: The MSC1214Y4PAGT is a fully integrated 24-bit data acquisition system designed to offer high-performance digital conversion of analog signals. It features an onboard low noise programmable gain amplifier (PGA), precision delta-sigma ADC, and internal oscillator. This ADC is designed with an innovative architecture that allows it to deliver a high-resolution, low-noise digital output, making it perfect for precision measurement applications.
  • Resolution: One of the key features of the MSC1214Y4PAGT is its high resolution. With a 24-bit no missing codes performance, this product provides extremely accurate and reliable conversions of analog to digital signals. This makes it ideal for applications that require high precision and accuracy, such as industrial measurement and control systems, medical instrumentation, and scientific analysis equipment.
  • Power Consumption: The MSC1214Y4PAGT also boasts an impressive low power consumption. This feature makes it highly suitable for battery-powered applications, where energy efficiency is critical. Furthermore, the product's small form factor makes it easy to integrate into various system designs, offering flexibility and convenience to product designers and engineers.
  • PGA: The built-in PGA in the MSC1214Y4PAGT allows for a wide range of input signals, providing versatility in handling different types of analog inputs. Moreover, the internal oscillator eliminates the need for external components, simplifying the overall system design and reducing the bill of materials.
  • Reliability: In terms of reliability, the MSC1214Y4PAGT from Texas Instruments is second to none. As with all Texas Instruments products, the MSC1214Y4PAGT is designed and manufactured to the highest quality standards, ensuring a long-lasting and reliable performance.
  • Conclusion: In conclusion, the MSC1214Y4PAGT is a high-performance, high-resolution, and low-power ADC that provides a fully integrated solution for precision analog to digital conversion. Its combination of accuracy, efficiency, flexibility and reliability makes it an excellent choice for a wide range of applications.

You May Also Be Interested in

Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess