EN
  • EN
  • DE

MSA00283PWR

Part No MSA00283PWR
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 241022-MSA00283PWR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MSA00283PWR CAD Model

Description

The MSA00283PWR is a high-performance, integrated circuit (IC) product from Texas Instruments, a renowned global semiconductor design and manufacturing company. This product, like many others from Texas Instruments, is designed to deliver superior performance and reliability, thereby meeting the demanding requirements of various applications. The MSA00283PWR is a power management IC, specifically designed to manage and control the power in electronic devices. It has been engineered to provide efficient power conversion, distribution, and precise voltage regulation. This makes it an ideal solution for a wide range of applications such as consumer electronics, industrial systems, and automotive applications. The product features a compact, surface-mount package, thus ensuring easy integration into various system designs. It is built with advanced semiconductor technology, which guarantees high efficiency, excellent thermal performance, and long-term reliability. With its robust design, the MSA00283PWR can withstand harsh operating conditions, making it suitable for use in demanding environments. One of the standout features of the MSA00283PWR is its ability to provide high-efficiency power conversion. This not only helps to extend the battery life of portable devices but also reduces the heat generated, thereby improving the overall system performance. Moreover, with its precise voltage regulation, it ensures stable operation of the system, even under varying load conditions. The MSA00283PWR also incorporates several protection features such as overvoltage, overcurrent, and thermal protection. These features help to safeguard the system from potential damage caused by abnormal operating conditions or component failures. This, in turn, enhances the overall system reliability and longevity. In addition, the MSA00283PWR is RoHS compliant, which means it is free from hazardous substances and conforms to the European Union's strict environmental standards. This makes it an eco-friendly choice for your power management needs. In conclusion, the MSA00283PWR from Texas Instruments is a high-quality, reliable, and efficient power management IC that offers an array of features designed to enhance system performance, protect against potential damage, and ensure long-term reliability. Whether you are designing a new product or upgrading an existing one, the MSA00283PWR is an excellent choice for your power management requirements.

You May Also Be Interested in

ESMT
512K x 16Bit x 2Banks Synchronous DRAM
Lowest to $0.8154
EliteMT
Lowest to $3.4246
ESMT
Need more? Email Us
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.8085
ESMT
Lowest to $1.0845
ESMT
Need more? Email Us
ESMT
1M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.7819
Agere Systems
Need more? Email Us
ESMT
Lowest to $2.9349

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess