EN
  • EN
  • DE

MPC506AU/1KG4

Part No MPC506AU/1KG4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 16-Channel Single-Ended Input Analog Multiplexer 28-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Lead Free Contains Lead
Logic Function Multiplexer
Max Dual Supply Voltage 22 V
Maximum Operating Temperature 85 °C
Max Power Dissipation 2 W
Min Dual Supply Voltage 5 V
Min Operating Temperature -40 °C
Mount Surface Mount
Nominal Supply Current 700 µA
Number of Channels 1
Number of Inputs 16
Number of Outputs 1
Number of Pins 28
Operating Supply Current 700 µA
Operating Supply Voltage 22 V
Packaging Tape and Reel
Power Dissipation 2 W
Radiation Hardening No
Resistance 1.5 kΩ
RoHS Compliant
Supply Type Dual
Turn-Off Delay Time 250 ns
Turn-On Delay Time 200 ns
Weight 730.794007 mg
Win Source Part Number 970984-MPC506AU/1KG4
Categories Logic - Signal Switches,Multiplexers,Decoders
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MPC506AU/1KG4 CAD Model

Description

The Texas Instruments MPC506AU/1KG4 is a high-precision, monolithic analog multiplexer that offers exceptional performance for data acquisition and signal processing applications. Designed with the needs of advanced electronics in mind, this multiplexer is an ideal solution for a wide range of industries, including medical, industrial, communication, and automotive sectors.

Key Features

  • High Accuracy: With its precise design, the MPC506AU/1KG4 ensures accurate signal switching, minimizing signal distortion and providing high-quality data transmission.
  • Low On-Resistance: The low on-resistance of the device allows signals to pass through with minimal voltage drop, ensuring the integrity of the signal is maintained.
  • Low Crosstalk: Engineered to reduce interference between channels, this multiplexer boasts low crosstalk, which is critical for applications requiring high signal purity.
  • Wide Voltage Range: The MPC506AU/1KG4 operates over a broad power supply range, accommodating various application requirements and simplifying system design.
  • Durable: Built to last, this multiplexer is manufactured using Texas Instruments' robust technology, which ensures a long operational life even in harsh conditions.

Applications

The versatility of the MPC506AU/1KG4 multiplexer allows it to be used in multiple applications, such as:

  • Data Acquisition Systems
  • Test Equipment
  • Audio Signal Routing
  • Process Control Systems
  • Medical Instrumentation

Technical Specifications

Below are some of the technical specifications for the MPC506AU/1KG4:

  • Single-Ended or Differential Operation
  • Break-Before-Make Switching Action
  • 16-Pin SOIC Package
  • Extended Temperature Range: -55°C to +125°C

For those seeking a reliable and high-performing multiplexer, the Texas Instruments MPC506AU/1KG4 is an excellent choice that combines functionality, durability, and precision in one compact package.

You May Also Be Interested in

Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.6286 $51.2572
5+ $21.0286 $105.1430
8+ $20.3715 $162.9720
11+ $19.7144 $216.8584
14+ $19.0572 $266.8008
18+ $17.0858 $307.5444
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess