EN
  • EN
  • DE

MM74C949N

Part No MM74C949N
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 8BIT MPU 8CH MUX 28DIP / Bit Analog to Digital Converter Input 28-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Texas Instruments
Series *
Package Tube
Product Status Obsolete
Supplier Device Package 28-PDIP
Mounting Type Through Hole
Base Product Number MM74
Standard Package 13 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 788979-MM74C949N
Ultra Librarian 3D Model Ultra Librarian MM74C949N CAD Model

Description

The MM74C949N is a versatile and high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This product is part of the 74 series, which is renowned for its logic devices that are widely used in a variety of electronic applications.

Key Features

  • CMOS Technology: The MM74C949N utilizes Complementary Metal-Oxide-Semiconductor (CMOS) technology, ensuring low power consumption and high noise immunity. This makes it ideal for battery-operated devices and applications requiring extended operational life without sacrificing performance.
  • Logic Functions: This integrated circuit is designed to perform a range of logic functions, which can be critical components in digital systems such as computers, communication devices, and automated control systems.
  • Durability: Encased in a durable plastic package, the MM74C949N is designed to withstand the rigors of both the manufacturing process and long-term operation in a variety of environments.
  • Compatibility: The MM74C949N is designed to be compatible with a wide range of other digital ICs, allowing for easy integration into existing systems or the creation of new designs with minimal compatibility issues.

Applications

The MM74C949N can be used in a multitude of applications. It is particularly useful in digital logic circuits, where precise and reliable operation is required. Its low power consumption makes it an excellent choice for portable and power-sensitive applications, while its robust design ensures reliability in industrial settings.

Technical Specifications

  • Voltage Range: Typically designed to operate within a specific voltage range, ensuring compatibility with standard logic levels and power supplies.
  • Operating Temperature: The MM74C949N is built to perform over a wide temperature range, making it suitable for use in various environmental conditions.
  • Package Type: Available in a standard DIP (Dual In-line Package) format for easy insertion into socketed PCBs or for soldering into place.

The MM74C949N from Texas Instruments represents a blend of reliability, efficiency, and compatibility, making it a smart choice for designers and engineers looking for a high-quality logic solution.

You May Also Be Interested in

Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $47.8479
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess