EN
  • EN
  • DE

MM54C14J883

Part No MM54C14J883
Manufacturer Texas Instruments
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package DIP
Maximum Operating Temperature 125 °C
Max Supply Voltage 15 V
Min Operating Temperature -55 °C
Min Supply Voltage 3 V
Mount Through Hole
Number of Elements 6
Number of Pins 14
Propagation Delay 400 ns
RoHS Non-Compliant
Win Source Part Number 1004745-MM54C14J883
Categories OEM Parts(M-N)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MM54C14J883 CAD Model

Description

The MM54C14J883, manufactured by Texas Instruments, is a quintessential component in the field of integrated circuits, designed to meet the rigorous standards of military-grade applications. This device is a testament to Texas Instruments' commitment to providing high-quality, reliable components for use in a wide array of electronic systems.

Key Features

  • Military Specifications: As the part number suggests, the MM54C14J883 is compliant with the stringent requirements of the J-STD-883 military standard, ensuring its performance in harsh environments and extreme conditions.
  • Hex Inverter: This IC includes six independent inverter gates, making it a versatile choice for signal processing and logic control tasks in complex electronic circuits.
  • Durable Construction: The device is encapsulated in a robust ceramic package, which provides excellent thermal and mechanical protection, thereby enhancing its reliability and longevity.
  • Wide Operating Temperature Range: It is designed to operate over a broad temperature range, typically from -55°C to +125°C, accommodating the thermal challenges encountered in military and aerospace applications.
  • Low Power Consumption: The MM54C14J883 boasts low power consumption, which is a critical attribute for battery-powered or energy-sensitive systems.

Applications

The MM54C14J883 is ideally suited for deployment in mission-critical applications where failure is not an option. Its applications span across:

  • Defense and Aerospace Systems
  • Communication Equipment
  • Navigation and Guidance Systems
  • High-Reliability Computing
  • Signal Processing Units

Quality and Support

Texas Instruments is renowned for its rigorous testing and quality assurance processes, ensuring that each MM54C14J883 IC meets the highest performance standards. Customers can also rely on Texas Instruments' global support network for technical assistance and service, solidifying the MM54C14J883 as a trustworthy and essential component for high-stakes applications.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Lucent
Lowest to $70.6306
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Nichia Corporation
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess