The MC74HC151N is a high-performance integrated circuit (IC) product from Texas Instruments, a renowned global semiconductor company known for their innovative ICs and analog chips.
- Type: 8-input multiplexer device
- Function: designed to select one line of data from up to eight sources
- Operation: operates with a binary select input and has a strobe input which must be @ a low logic level to enable the selected data source
- Inputs: three select inputs (S0, S1, and S2), one strobe input (E)
- Outputs: one complementary output (Y) and one true output (W)
- Key Feature: high-speed performance
- Technology: advanced high-speed CMOS technology
- Benefits: enhances operational efficiency and contributes to the product's low power consumption
- Voltage Range: operates over a wide voltage range, from 2 to 6 volts
- Robustness and Reliability: high noise immunity characteristic of CMOS devices
- Protection: designed to resist damage from electrostatic discharge
- Package: 16-pin plastic dual in-line package (PDIP)
- Design: designed to minimize thermal resistance and maximize heat dissipation