Products specifications Report Issue?

Category Resistors>Chip Resistor - Surface Mount
Mfr Riedon
Series S
Package Tape & Reel (TR)
Resistance 150 Ohms
Tolerance ±1%
Power (Watts) 4W
Composition Wirewound
Features Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety
Temperature Coefficient ±20ppm/°C
Temperature Range - Operating -55°C ~ 275°C
Package / Case 8230 J-Lead
Dimension 0.819" L x 0.296" W (20.80mm x 7.50mm)
Height - Seated (Max) 0.319" (8.10mm)
Number of Terminations 2
Other Names S-5-150FTR,S-5-150FTR
Standard Package 500
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8533.21.0080
Win Source Part Number 1237186-S5-150RF8
Ultra Librarian 3D Model Ultra Librarian S5-150RF8 CAD Model

Description

The Riedon 1237186-S5-150RF8 is a wirewound chip resistor that comes in a tape and reel package.

  • Package: Tape and Reel
  • Tolerance: ±1%
  • Temperature Coefficient: ±20ppm/°C
  • Power Rating: 4W
  • Resistance: 150 Ohms
  • Features: Flame Proof, Moisture Resistant, Pulse Withstanding, and Safe to use
  • Height When Seated: 0.319" (8.10mm)
  • Dimensions: 0.819" L x 0.296" W (20.80mm x 7.50mm)
  • Operating Temperature Range: -55°C to 275°C
  • Standard Package: 500
  • Manufacturer: Riedon

You May Also Be Interested in

Bourns Inc.
RES SMD 10 OHM 1% 20W D2PAK
Need more? Email Us
ECAD model for PWR263S-20-10R0F
KOA Speer
RES 680 OHM 1% 1/5W 0402
Need more? Email Us
ECAD model for SG73P1ETTP6800F
Vishay
MMA 0204-50 1% B0 27R
Need more? Email Us
ECAD model for MMA02040C2709FB000
Yageo
RES SMD 2.49KOHM 0.1% 1/10W 0603
Need more? Email Us
ECAD model for AT0603BRD072K49L
Panasonic
RES SMD 10.5KOHM 0.1% 1/16W 0402
Need more? Email Us
ECAD model for ERA-2APB1052X
Bourns Inc.
RES 0.04 OHM 1% 1W 2512
Need more? Email Us
ECAD model for CRF2512-FZ-R040ELF
Yageo
RES SMD 154 OHM 1% 1/4W 1206
Need more? Email Us
ECAD model for AC1206FR-07154RL
Panasonic
RES SMD 40.2KOHM 0.1% 1/16W 0402
Need more? Email Us
ECAD model for ERA-2APB4022X
Yageo
RES SMD 200 OHM 5% 1/16W 0402
Need more? Email Us
ECAD model for AC0402JR-07200RL

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention