EN
  • EN
  • DE

MAX4596DBVR

Part No MAX4596DBVR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPST SOT23-5 / SINGLE-CHANNEL 10-OHM SPST ANALOG SWITCH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Switch Circuit SPST - NO
Number of Circuits 1
On-State Resistance (Maximum) 10Ohm
Single Supply Voltage (V+) 2.4V ~ 5.5V
Switch Time (Ton, Toff) (Maximum) 35ns, 40ns
-3db Bandwidth 300MHz
Charge Injection 2pC
Channel Capacitance (CS(off), CD(off)) 8pF, 8pF
Current - Leakage (IS(off)) (Maximum) 500pA
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Mounting Style SMD
Part Number Series MAX4596
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 811748-MAX4596DBVR
Ultra Librarian 3D Model Ultra Librarian MAX4596DBVR CAD Model

Description

Product Overview: MAX4596DBVR from Texas Instruments

The MAX4596DBVR is a high-performance analog switch integrated circuit (IC) designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This IC is part of the MAXIM family and is ideal for applications requiring the routing of analog or digital signals. It is commonly used in communication systems, data acquisition systems, and audio/video signal routing.

Key Features

  • Low On-Resistance: The MAX4596DBVR features low on-resistance (Ron), which minimizes signal distortion and ensures high signal integrity.
  • Single-Supply Operation: This device can operate from a single supply voltage, ranging from +2.7V to +12V, or from dual supplies of ±2.7V to ±6V, making it versatile for various power environments.
  • Low Power Consumption: With its low power requirements, the MAX4596DBVR is an energy-efficient solution for battery-powered devices.
  • High Off-Isolation: The switch provides excellent off-isolation, reducing the possibility of crosstalk between channels when the switch is in the off state.
  • Fast Switching Speed: The fast switching speed of the MAX4596DBVR makes it suitable for high-frequency applications where rapid signal changes are crucial.
  • Multiple Configuration Options: The device is available in single-pole/single-throw (SPST) and single-pole/double-throw (SPDT) configurations, offering flexibility in signal routing design.

Applications

  • Audio and Video Signal Routing
  • Data Acquisition Systems
  • Communication Systems
  • Test Equipment
  • Portable Devices

Package and Quality

The MAX4596DBVR is offered in a compact SOT-23-6 package, which is suitable for space-constrained applications. Texas Instruments ensures high-quality and reliability standards, making this product a reliable choice for both commercial and industrial applications.

With its combination of performance, efficiency, and versatility, the MAX4596DBVR from Texas Instruments is an excellent choice for designers looking to optimize their signal routing with a reliable and effective solution.

You May Also Be Interested in

ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1404 $51.3180
110+ $0.9358 $102.9380
170+ $0.9065 $154.1050
230+ $0.8773 $201.7790
295+ $0.8480 $250.1600
395+ $0.7603 $300.3185
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 900 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess