EN
  • EN
  • DE

MAX3318IDBRG4

Part No MAX3318IDBRG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 703167-MAX3318IDBRG4
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3318IDBRG4 CAD Model

Description

Product Overview: MAX3318IDBRG4 from Texas Instruments

The MAX3318IDBRG4 is a high-performance, 2.5-Volt, 460-kbps RS-232 transceiver with an integrated charge pump circuit, designed and manufactured by Texas Instruments. This device is specifically tailored for applications requiring low-power consumption and high data-rate communication over RS-232 protocol. The MAX3318IDBRG4 is an ideal choice for battery-powered devices, portable instrumentation, and other space-constrained applications due to its compact SSOP (Shrink Small Outline Package) form factor.

One of the key features of the MAX3318IDBRG4 is its low operational supply voltage range, which can function from 2.25V to 3.0V, making it highly suitable for low-voltage operations. Despite the low-voltage requirement, the device is capable of achieving a data rate of up to 460 kbps, ensuring fast and reliable serial communication for your applications.

The device includes a dual charge pump that creates the necessary RS-232 voltage levels (+/- 5.5V) from a single power supply. This integrated feature simplifies the design, reduces the number of external components required, and conserves board space. The MAX3318IDBRG4 features a 1µA shutdown mode that significantly reduces power consumption when the device is not in use, thereby extending battery life in portable applications.

The MAX3318IDBRG4 comes equipped with two drivers and two receivers, offering full-duplex communication capability. It includes a proprietary AutoShutdown™ feature, which automatically powers down the on-chip power-supply and driver circuits when no signal transitions have been detected on the transmitter inputs, reducing the supply current to the microampere range.

The device is built with ESD (Electrostatic Discharge) protection circuitry, which guards the transceiver against electrostatic shocks, making it more robust for industrial environments. The MAX3318IDBRG4 is specified for the extended industrial temperature range of -40°C to +85°C, ensuring reliable performance under varying environmental conditions.

Overall, the MAX3318IDBRG4 from Texas Instruments is a highly efficient and reliable RS-232 transceiver that offers robust communication for your serial data applications while minimizing power consumption and saving space on your PCB.

You May Also Be Interested in

Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1778 $50.8448
39+ $2.6075 $101.6925
60+ $2.5260 $151.5600
82+ $2.4445 $200.4490
106+ $2.3630 $250.4780
142+ $2.1186 $300.8412
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess