EN
  • EN
  • DE

MAX3232ECD

Part No MAX3232ECD
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description 3-V TO 5.5-V MULTICHANNEL RS-232 LINE DRIVER/RECEIVER WITH ±15-kV IEC ESD PROTECTION | IC RS232 3V5.5V 15KVESD 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 300mV
Data Rate 250kbps
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number MAX3232E
Manufacturer Pack Quantity 40
MSL Level 1 (Unlimited)
Win Source Part Number 1213061-MAX3232ECD
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Computers & Computer Peripherals
Ultra Librarian 3D Model Ultra Librarian MAX3232ECD CAD Model

Description

Product Overview: MAX3232ECD by Texas Instruments

The MAX3232ECD is a highly integrated transceiver solution from Texas Instruments designed for bidirectional serial communication in applications that require voltage level translation from a 3.3V or 5V microcontroller to the RS-232 standard. This device is a part of the MAX3232 family, which is known for its reliability and flexibility in connecting serial devices such as modems, printers, and various industrial equipment to microcontrollers or microprocessors.

Key Features

  • Voltage Range: The MAX3232ECD operates from a single 3.0V to 5.5V power supply, making it versatile for use in systems with different logic level requirements.
  • Low-Power Consumption: With its low-power shutdown mode that reduces power consumption to 1µA, the device is suitable for battery-powered applications where power efficiency is crucial.
  • Data Rate: It supports data rates up to 250kbps, enabling fast data communication for a wide range of applications.
  • Electrostatic Discharge (ESD) Protection: The device features integrated ESD protection circuitry, safeguarding it against electrostatic discharges up to ±15kV, thus enhancing its robustness and reliability in harsh environments.
  • Transceiver Count: It includes two drivers and two receivers, providing the necessary components for full-duplex communication.

Applications

  • Battery-Powered Equipment
  • Handheld and Portable Devices
  • Data Cable Extensions
  • Industrial Control Systems
  • Point-of-Sale Systems

Package and Quality

The MAX3232ECD comes in a compact 16-pin SSOP (Shrink Small Outline Package) that is suitable for space-constrained applications. Texas Instruments ensures high manufacturing standards, providing a product that meets rigorous industry quality criteria. The device is RoHS compliant, adhering to environmental regulations and is suitable for use in a wide range of commercial and industrial temperature ranges.

Conclusion

The MAX3232ECD from Texas Instruments is a robust and versatile RS-232 transceiver, ideal for a myriad of applications that require reliable serial communication. Its low-power consumption, built-in ESD protection, and support for varying voltage levels make it an excellent choice for designers looking to interface with RS-232 data ports in a compact and efficient manner.

You May Also Be Interested in

Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0003 $50.0150
125+ $0.8208 $102.6000
190+ $0.7951 $151.0690
260+ $0.7695 $200.0700
340+ $0.7438 $252.8920
450+ $0.6669 $300.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess