EN
  • EN
  • DE

STW60N10

Part No STW60N10
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description N - CHANNEL ENHANCEMENT MODE POWER MOS TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1262382-STW60N10
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STW60N10 CAD Model

Description

STW60N10 - N-Channel 100V - 0.039Ω - 60A - TO-247 Power MOSFET

The STW60N10 is a high-performance N-channel Power MOSFET produced by STMicroelectronics, one of the industry leaders in semiconductor solutions. This MOSFET is designed to deliver high efficiency and power density in a wide range of applications. It is particularly suitable for high-speed switching applications due to its low gate charge and low on-resistance.

Key Features

  • Voltage Rating: The STW60N10 operates at a drain-source voltage of 100V, making it suitable for high-voltage applications.
  • Low On-Resistance: With an on-resistance of just 0.039Ω, this MOSFET ensures minimal power loss and heat generation, enhancing system reliability.
  • High Current Capacity: It can handle continuous drain currents up to 60A, making it capable of powering demanding loads.
  • TO-247 Package: Encased in a TO-247 package, the STW60N10 is designed for optimal thermal performance and ease of mounting on a heatsink.
  • Fast Switching: The device features fast switching performance, which is critical for reducing switching losses in power conversion applications.

Applications

The versatility of the STW60N10 allows it to be used in a range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-AC Converters for Solar Power Systems
  • Motor Control Drivers
  • High-Efficiency DC-DC Converters
  • Automotive Applications and Power Management Solutions

Quality and Reliability

STMicroelectronics ensures that the STW60N10 meets the highest quality and reliability standards. The device has undergone rigorous testing and is built with ST's advanced MDmesh™ technology, which provides the benefits of reduced on-resistance, lower gate charge, and enhanced dv/dt capability. This technology, combined with the robust package design, makes the STW60N10 an ideal choice for designers looking to create efficient and reliable power management systems.

Note: Always consult the manufacturer's datasheet and application notes for comprehensive design, installation, and safety information.

You May Also Be Interested in

Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess