EN
  • EN
  • DE

MAX207IDW

Part No MAX207IDW
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 5/3 24SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features 5/3 Transceiver Full RS232 24-SOIC
Manufacturer Texas Instruments
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 24-SOIC (0.295", 7.50mm Width)
Case / Package 24-SOIC
Family Name MAX207
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MAX207IDWE4, MAX207IDWE4-ND, MAX207IDWG4, MAX207IDWG4-ND
Quantity per package 25
Popularity High
Supply and Demand Status Balance
Win Source Part Number 925254-MAX207IDW
Ultra Librarian 3D Model Ultra Librarian MAX207IDW CAD Model

Description

The MAX207IDW is a high-performance integrated circuit from Texas Instruments, renowned for its robust design and versatile applications. This device is part of the MAX207 series and is specifically crafted to meet the demanding needs of serial communication interfaces, particularly in areas where space constraints and power efficiency are critical.

Key Features

  • Interface Type: The MAX207IDW offers a standard RS-232 interface, ensuring compatibility with a wide range of serial communication protocols.
  • Number of Drivers/Receivers: This IC features 2 driver circuits and 2 receiver circuits, allowing for full-duplex communication.
  • Data Rate: With a maximum data rate of 120 kbps, it provides a balance between speed and reliability for data transmission.
  • Supply Voltage: Operating at a single 5V supply voltage, it is designed for low-power operation, making it ideal for battery-powered and portable devices.
  • ESD Protection: The device includes built-in electrostatic discharge (ESD) protection, safeguarding the IC from unintentional electrical spikes.
  • Temperature Range: It is capable of operating within an industrial temperature range of -40°C to +85°C, ensuring reliable performance under extreme conditions.

Applications

The MAX207IDW is suitable for a variety of applications, including but not limited to:

  • Point-of-sale (POS) terminals
  • Data acquisition systems
  • Industrial control and automation
  • Portable computing devices
  • Networking equipment

Package and Quality

Encased in a 20-SOIC (0.295", 7.50mm Width) package, the MAX207IDW is designed for surface mount technology (SMT), providing a compact solution for space-limited PCB designs. Texas Instruments is committed to delivering high-quality products, and this IC is no exception. It is manufactured under strict quality control standards, ensuring that each unit meets Texas Instruments' reliability and performance criteria.

For engineers and designers looking for a reliable serial interface solution, the MAX207IDW from Texas Instruments offers a blend of performance, power efficiency, and durability, making it an excellent choice for a wide range of electronic applications.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $7.4545
Microchip Technology
IC TRANSCEIVER HALF 1/1 20VQFN
Lowest to $2.7773
Infineon Technologies
IC TRANSCEIVER FULL 1/1 DSO-14 / 1/1 Transceiver Full CANbus PG-DSO-14-37
Lowest to $2.9105
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
MaxLinear Inc
IC TRANSCEIVER FULL 196STBGA / Transceiver Full SONET/SDH 196-STBGA (12x12)
Need more? Email Us
Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN
Lowest to $4.8750
Maxim Integrated
RS-232 TRANSCEIVERS / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $5.3928
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $32.5971
Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2077 $52.0770
24+ $4.2730 $102.5520
37+ $4.1394 $153.1578
50+ $4.0059 $200.2950
65+ $3.8724 $251.7060
87+ $3.4718 $302.0466
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,190 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess