EN
  • EN
  • DE

M430P112I

Part No M430P112I
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 202761-M430P112I
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M430P112I CAD Model

Description

The M430P112I from Texas Instruments is a high-performance microcontroller from the MSP430 family, designed for advanced embedded applications. This product is a perfect blend of advanced features and innovative technology, making it an ideal choice for a wide range of applications, including industrial, automotive, consumer electronics, and more.

  • CPU: 16-bit RISC, up to 16 MHz
  • Memory: 16KB Flash, 512B RAM
  • A/D Converter: 10-bit
  • Peripherals: Comparator, two 16-bit timers, serial communication interface (SPI, I2C)
  • Power Supply: 1.8V to 3.6V
  • Power Modes: Five power-saving modes
  • Features: Brown-out reset function
  • Packaging: 20-pin plastic small outline package
  • Temperature Range: -40°C to 85°C
  • Development Tools: Code Composer Studio, MSP430 Driver Library

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
EliteMT
Lowest to $1.3456
ESMT
512K x 16Bit x 2Banks Synchronous DRAM
Lowest to $0.8154
Agere Systems
Need more? Email Us
EliteMT
Need more? Email Us
EliteMT
Lowest to $3.4246
ESMT
Lowest to $3.2617
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.8085
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess