The M430F448REV from Texas Instruments is a sophisticated microcontroller unit (MCU) designed to offer high performance, low power consumption, and a variety of integrated features. This device is part of the MSP430 family of microcontrollers, which are renowned for their exceptional power efficiency and versatile functionality.
- CPU: 16-bit RISC
- Memory: 48KB+256B Flash, 2KB RAM
- A/D Converter: 12-bit
- Power Supply: 1.8V to 3.6V
- Power Modes: Five power-saving modes
- Peripherals: Three 16-bit timers, USART module (SPI, IrDA, asynchronous modes), brown-out reset, watchdog timer, oscillator fault detection
- Temperature Range: -40°C to 85°C
- Debugging: JTAG-based debugging, bootstrap loader
- Packaging: 80-pin LQFP