The M430F2232T is a mixed signal microcontroller from Texas Instruments, a renowned global semiconductor company. This microcontroller is part of the MSP430 family, known for its ultra-low power consumption.
- Architecture: 16-bit RISC
- Operating Frequency: Up to 16 MHz
- Flash Memory: 8KB
- RAM: 256B
- Power-Saving Modes: Five modes for low-power applications
- Peripherals: 10-bit ADC (200 ksps), 16-bit Timer_A (3 capture/compare registers), 16-bit Timer_B (7 capture/compare-with-shadow registers), USI (SPI and I2C), Brownout Detector
- Operating Voltage: 1.8V to 3.6V
- Operating Temperature: -40°C to 85°C
- Package: 64-pin QFP
- Development Tools: Code Composer Studio, IAR embedded workbench
The M430F2232T is an ideal choice for designers looking for a versatile and reliable microcontroller for their applications.