The LX4FS1EH5BBCIGB1 is a high-performance microcontroller unit (MCU) from Texas Instruments, a renowned global semiconductor company that designs and manufactures analog ICs and embedded processors. This product is a part of Texas Instruments' Stellaris family of MCUs, which are known for their advanced features and capabilities.
- Processor: ARM Cortex-M4F processor with integrated Floating-Point Unit (FPU)
- Operating Frequency: 80 MHz
- Memory: 256KB of single-cycle Flash up to 40 MHz, 32KB of single-cycle SRAM, 2KB of EEPROM
- Peripherals: USB OTG/Device/Host, UART, I2C, SSI/SPI, CAN, Ethernet MAC+PHY, 16-channel DMA, watchdog timer, real-time clock, 24-bit systick timer
- Power Consumption: 2.7V to 3.6V
- Temperature Range: -40°C to 85°C
- Security Features: Hardware encryption module supports AES, DES, 3DES, SHA, and TRNG
- Package: Not specified in the provided description