EN
  • EN
  • DE

LV393A35K

Part No LV393A35K
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 98918-LV393A35K
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LV393A35K CAD Model

Description

The LV393A35K from Texas Instruments is a high-performance, dual differential comparator that offers a wide range of features designed to cater to a variety of applications. This device belongs to the LV393 family of comparators which are known for their excellent performance and reliability.

  • Operating Voltage Range: 2.0V to 36V single supply or ±1.0V to ±18V dual supply, making it highly versatile for different use cases.
  • Low Power Consumption: Despite its high performance, this device is designed to consume minimal power, making it an ideal choice for battery-powered applications or any application where power efficiency is a critical factor.
  • High Input Impedance: It can handle a wide range of input signals without loading down the source.
  • Fast Response Time: Allows it to quickly react to changes in input signals.
  • Low Offset Voltage: Ensures accurate comparisons.
  • High Gain: Provides strong amplification.
  • Wide Bandwidth: Ensures quick signal processing.
  • Large Output Voltage Swing: Ensures that the output signal is clear and easy to read.
  • Package: Small, compact package, making it easy to integrate into a variety of systems.
  • Robust and Durable: High level of resistance to environmental factors such as temperature changes and vibrations.

In summary, the LV393A35K from Texas Instruments is a high-performance, dual differential comparator that offers a wide range of features. Its low power consumption, high input impedance, fast response time, and wide voltage range make it an ideal choice for a variety of applications. Whether you're designing an industrial control system, an automotive circuit, or a battery-powered device, the LV393A35K is a reliable and efficient solution.

You May Also Be Interested in

Intel
Need more? Email Us
UTC
SWITCHING REGULATOR CONTROLLER(LOW VOLTAGE)
Lowest to $0.3927
LSI Computer Systems
Need more? Email Us
Lite-On Inc.
Lowest to $0.1016
LSI Computer Systems
Need more? Email Us
Infineon Technologies
Need more? Email Us
LSI Computer Systems
Need more? Email Us
ON Semiconductor
Lowest to $0.0093
Intel
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess