EN
  • EN
  • DE

LT1014N

Part No LT1014N
Manufacturer Texas Instruments
Catalog Optoisolators - Transistor, Photovoltaic Output
Description QUAD PRECISION OPERATIONAL AMPLIFIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1204746-LT1014N
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1014N CAD Model

Description

Product Overview: LT1014N

The LT1014N is a high-performance quad operational amplifier (op-amp) developed by Texas Instruments, one of the leading manufacturers in the semiconductor industry. This precision device is designed to cater to a vast array of applications, ranging from professional audio equipment to industrial control systems.

Key Features

  • Low Offset Voltage: The LT1014N boasts an impressive low offset voltage, which ensures accuracy and stability in your applications, making it ideal for high-precision tasks.
  • Wide Gain Bandwidth: With a wide gain bandwidth product, this op-amp can handle a broad spectrum of frequencies, making it versatile for various signal processing tasks.
  • High Slew Rate: The high slew rate of the LT1014N allows for rapid changes in output voltage, which is crucial for applications requiring fast response times.
  • Quad Configuration: The device contains four independent op-amps in a single package, providing compact and efficient solutions for designs requiring multiple amplifiers.

Applications

The LT1014N is widely used in a multitude of applications due to its precision and versatility. Some of the common applications include:

  • Audio Processing Circuits
  • Analog Signal Conditioning
  • Data Acquisition Systems
  • Active Filters and Oscillators
  • Instrumentation and Control Systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the LT1014N is no exception. The device is built to meet stringent industry standards, ensuring long-term performance and durability even in the most demanding conditions.

Technical Specifications

To accommodate a wide range of power supply requirements, the LT1014N operates over a supply voltage range of ±2.5V to ±18V. It is also characterized by a low input bias current and operates over the standard industrial temperature range.

Package and Availability

The LT1014N is offered in a standard PDIP (Plastic Dual In-line Package) which is suitable for through-hole mounting. This makes it easy to integrate into existing designs as well as new projects. For detailed specifications, availability, and pricing information, customers are encouraged to visit the Texas Instruments website or contact their sales representatives.

You May Also Be Interested in

Vishay
OPTOISOLATOR 3.75KV TRANS 4-SSOP
Lowest to $2.3400
Broadcom Limited
Dual Channel, High Speed Optocouplers | OPTOISO 5KV 2CH TRANSISTOR 8SMD
Lowest to $0.4945
IXYS
Dual Linear Optocouplers | OPTOISO 3.75KV 2CH PHVOLT FLTPCK
Lowest to $4.1385
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 4.17KV TRANS W/BASE 6SMD / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP SMD White Bulk
Need more? Email Us
Broadcom Limited
OPTOISOLATOR 3.75KV TRANS 5-SO
Lowest to $3.3359
Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6SMD / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP SMD Black T/R
Need more? Email Us
Vishay
OPTOISO 5KV TRANS W/BASE 6SMD
Need more? Email Us
Broadcom Limited
Multi-Channel Full-Pitch Phototransistor Optocoupler | OPTOISOLATOR 5KV 2CH TRANS 8SMD
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess