EN
  • EN
  • DE

LT1004IPWR-2-5

Part No LT1004IPWR-2-5
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description MICROPOWER INTEGRATED VOLTAGE REFERENCES
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Reference Type Shunt
Output Type Fixed
Output Voltage 2.5V
Output Current 20mA
Tolerance ±0.8%
Temperature Coefficient 20ppm/°C Typical
Noise - 10Hz to 10kHz 120μVrms
Current - Cathode 20μA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 8-TSSOP
Win Source Part Number 1204654-LT1004IPWR-2-5
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name LT1004
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LT1004IPWR-2-5 CAD Model

Description

The LT1004IPWR-2-5 is a high-precision, low-power voltage reference from Texas Instruments, renowned for its stability and accuracy. This device is part of the LT1004 series, which is specifically designed to provide a stable reference voltage over a wide range of operating conditions. With a fixed output voltage of 2.5V, the LT1004IPWR-2-5 is an essential component in numerous applications, including analog-to-digital converters, digital-to-analog converters, and battery-operated equipment.

Key Features

  • Output Voltage: Precisely regulated 2.5V output with high accuracy.
  • Low Power Consumption: Ideal for battery-powered applications due to its low quiescent current.
  • High Stability: Maintains output accuracy despite variations in temperature, supply voltage, and load conditions.
  • Wide Operating Temperature Range: Suitable for industrial applications with a temperature range from -40°C to +85°C.
  • Small Package: Available in a TSSOP-8 package, which is compact and suitable for space-constrained applications.

Applications

The LT1004IPWR-2-5 is versatile and can be used in a variety of applications where a stable voltage reference is crucial. Common applications include:

  • Data acquisition systems
  • Portable instrumentation
  • Power supplies
  • Process control systems
  • Energy management
  • Automotive electronics

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The LT1004IPWR-2-5 is no exception, and it undergoes rigorous testing to ensure it meets the stringent requirements for industrial and automotive applications. Its long-term reliability is a testament to TI's dedication to excellence in engineering and manufacturing.

Ordering Information

The product is available in tape and reel packaging, which facilitates easy handling and assembly during the manufacturing process. For ordering, use the complete part number LT1004IPWR-2-5 to ensure the correct device specification.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess