The LPV321IDCKR is a high-performance, low-power operational amplifier from Texas Instruments, a renowned global semiconductor company. This product is designed to meet the demand for power-sensitive applications, offering a perfect blend of performance, power efficiency, and compact design.
- Technology: Advanced CMOS
- Single Supply Voltage Range: 2.7V to 3.6V
- Rail-to-Rail Output Swing: Ensures maximum dynamic range
- Gain Bandwidth: 1.3MHz
- Supply Current: 130µA
- Input Common-Mode Voltage Range: Includes ground
- Package: SC70
This operational amplifier is designed to be used in a wide range of applications, including smartphones, tablets, medical instruments, and other handheld devices. It is also suitable for sensor interfaces, active filters, and general-purpose analog signaling. The LPV321IDCKR is RoHS compliant and follows industry standards for environmental safety, ensuring that the product is not only high-performing but also safe and eco-friendly.