EN
  • EN
  • DE

LP8864SQDCPRQ1

Part No LP8864SQDCPRQ1
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description AUTOMOTIVE DISPLAY LED-BACKLIGHT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features LED Driver IC 4 Output DC DC Controller SEPIC, Step-Up (Boost) PWM Dimming 150mA 38-HTSSOP
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 38-TFSOP (0.173", 4.40mm Width) Exposed Pad
Case / Package 38-HTSSOP
Family Name LP8864
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-LP8864SQDCPRQ1TR, 296-LP8864SQDCPRQ1DKR, 296-LP8864SQDCPRQ1CT
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877988-LP8864SQDCPRQ1
Ultra Librarian 3D Model Ultra Librarian LP8864SQDCPRQ1 CAD Model

Description

Introducing the LP8864SQDCPRQ1 Automotive LED Driver from Texas Instruments

The LP8864SQDCPRQ1 is a highly integrated LED driver designed by Texas Instruments specifically for automotive lighting applications. This advanced driver is engineered to provide a reliable and efficient solution for managing multiple LED arrays, ensuring consistent brightness and extending the lifespan of automotive lighting systems.

Key Features and Benefits

  • High-Efficiency: The LP8864SQDCPRQ1 offers exceptional efficiency, which is critical in automotive applications where power consumption is a major concern. Its design minimizes power loss and heat generation, contributing to the overall efficiency of the vehicle's electrical system.
  • Multi-Channel Support: With its multi-channel capability, this driver can control up to six strings of LEDs independently, providing flexibility in creating various lighting configurations such as headlights, tail lights, and interior illumination.
  • Integrated Diagnostics: Built-in diagnostic features enable the detection of open and short LED conditions, ensuring safe operation and helping to prevent damage to the lighting system.
  • Thermal Protection: The device includes thermal shutdown protection, which safeguards the LEDs and the driver itself from potential damage due to overheating.
  • Smooth Dimming: It supports both analog and PWM dimming, allowing for smooth and precise brightness control, which is essential for creating the desired ambiance within the vehicle or ensuring appropriate light intensity for external lights.
  • EMI Mitigation: The LP8864SQDCPRQ1 is designed with features that reduce electromagnetic interference (EMI), an important consideration for maintaining the reliability of electronic systems in vehicles.

Applications

The versatility of the LP8864SQDCPRQ1 makes it suitable for a wide range of automotive lighting applications, including:

  • Headlight and Taillight Modules
  • Daytime Running Lights (DRL)
  • Interior Cabin Lights
  • Dashboard and Center Console Illumination

With its robust design and advanced features, the LP8864SQDCPRQ1 is an excellent choice for automotive manufacturers seeking a reliable LED driver solution that meets the stringent requirements of the automotive industry. Texas Instruments' commitment to quality and performance is evident in this driver, making it a smart investment for enhancing the functionality and aesthetic appeal of automotive lighting systems.

You May Also Be Interested in

SG Micro Corp
950kHz~1.4MHz 3 Boost 40mA 3V~24V WLCSP-12-B LED Drivers ICs RoHS
Lowest to $0.6695
World Semi
20V 800kHz 3 16.5mA 5V~24V SOP-8 LED Drivers ICs RoHS
Lowest to $0.0204
Eutech Microelectronics
1MHz Boost 1 1.3A 2.6V~5.5V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2911
Advanced Analog Technology
320kHz Buck 1 3A 3.6V~28V SOP-8-EP LED Drivers ICs RoHS
Lowest to $0.3493
Infineon Technologies
60mA 1 SOT-143R Current Regulation/Management RoHS
Lowest to $0.4366
Infineon Technologies
LED Lighting Driver ICs LED DRIVER
Lowest to $0.3493
Shenzhen Titan Micro Electronics Co., Ltd.
200mA 2.5V~6.5V SOP-16-EP LED Drivers ICs RoHS
Lowest to $0.1892
Macroblock
17V PWM 45mA 3V~5.5V SSOP-24 Display Drivers RoHS
Lowest to $0.4366
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28QFN
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7855 $53.5650
70+ $1.4651 $102.5570
110+ $1.4193 $156.1230
150+ $1.3735 $206.0250
190+ $1.3277 $252.2630
255+ $1.1904 $303.5520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,050 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess