EN
  • EN
  • DE

LP8860HQVFPRQ1

Part No LP8860HQVFPRQ1
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER 4CH 32HLQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features LED Driver IC 4 Output DC DC Controller Step-Up (Boost) PWM Dimming 150mA 32-HLQFP (7x7)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 32-PowerLQFP
Case / Package 32-HLQFP (7x7)
Family Name LP8860
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LP8860HQVFPRQ1-ND, 296-45283-2, 296-45283-1, 296-45283-6
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877986-LP8860HQVFPRQ1
Ultra Librarian 3D Model Ultra Librarian LP8860HQVFPRQ1 CAD Model

Description

The LP8860HQVFPRQ1 is a high-efficiency, automotive-grade LED driver designed by Texas Instruments to meet the stringent requirements of the automotive industry. It offers a compact and robust solution for driving multiple LEDs in applications such as automotive infotainment systems, instrument clusters, and interior lighting.

Key Features:

  • High Efficiency: The device is engineered for maximum power efficiency, which helps reduce thermal load and extends the lifespan of LED systems.
  • Integrated Four-Channel LED Driver: It features four channels that can drive up to 100 mA each, allowing for precise control of multi-LED arrays.
  • Wide Input Voltage Range: With an input voltage range of 4.5V to 40V, the LP8860HQVFPRQ1 is versatile and can accommodate various automotive power systems.
  • Thermal Protection: The device includes thermal shutdown protection, safeguarding the LED driver against overheating and ensuring reliable operation under different temperature conditions.
  • EMI Reduction: It incorporates features to minimize electromagnetic interference (EMI), which is crucial for automotive applications where electronic systems must coexist without interference.
  • Automotive Grade: As an AEC-Q100 qualified device, it meets the reliability standards required for automotive applications.

Applications:

The LP8860HQVFPRQ1 is suitable for a wide range of automotive lighting applications, including:

  • Dashboard and Instrument Panel Lighting
  • Center Console and Infotainment Backlighting
  • Door and Map Lighting
  • Accent and Ambient Lighting

Technical Specifications:

Parameter Value
Input Voltage (V) 4.5 to 40
Output Current per Channel (mA) Up to 100
Number of Channels 4
Operating Temperature Range (°C) -40 to 125
Package 24-HTSSOP

With its robust design and advanced features, the LP8860HQVFPRQ1 from Texas Instruments is an ideal choice for automotive manufacturers seeking a reliable and efficient solution for LED lighting systems.

You May Also Be Interested in

Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP
Need more? Email Us
Infineon Technologies
LED Lighting Driver ICs LED DRIVER
Lowest to $0.3493
Eutech Microelectronics
1MHz Boost 1 1.3A 2.6V~5.5V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2911
On-Bright
DIP-7 LED Drivers ICs RoHS
Lowest to $0.4366
Infineon Technologies
LED Driver IC Buck Analog PWM Dimming 0.7A SOIC-8-EP-150mil
Lowest to $2.3284
SG Micro Corp
1.25MHz Boost 1 3V~20V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2038
Infineon Technologies
2kHz~2MHz Buck 1 DC-DC 1.5A 8V~80V SOIC-8-150mil LED Drivers ICs RoHS
Lowest to $2.6195
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.4366
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28QFN
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2381 $57.6667
15+ $6.7595 $101.3925
23+ $6.5482 $150.6086
32+ $6.3370 $202.7840
41+ $6.1258 $251.1578
55+ $5.4921 $302.0655
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess