EN
  • EN
  • DE

LP8556TMX-E07NOPB

Part No LP8556TMX-E07NOPB
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description 6 Channel High-Efficiency/Efficacy LED Backlight Driver 20-DSBGA -40 to 85
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Contains Lead
Maximum Operating Temperature 85 °C
Min Operating Temperature -30 °C
Mount Surface Mount
Number of Pins 20
Quiescent Current 2.2 mA
RoHS Compliant
Win Source Part Number 975284-LP8556TMX-E07NOPB
Categories PMIC - LED Drivers
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LP8556TMX-E07NOPB CAD Model

Description

The LP8556TMX-E07NOPB is a high-efficiency, easy-to-use LED driver designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This LED driver is tailored for powering the backlight in small-format LCD displays, which are commonly found in notebooks, tablets, and portable electronics.

Key Features

  • High Efficiency: The LP8556TMX-E07NOPB is designed to drive LEDs with high efficiency, which helps in reducing the power consumption and heat generation in devices.
  • Adjustable Brightness: It includes a PWM (Pulse Width Modulation) input that allows for precise control over the brightness of the LEDs, providing flexibility to match user preferences or ambient light conditions.
  • Integrated Protection: The device incorporates over-temperature and over-voltage protection, ensuring the longevity and reliability of both the driver and the LEDs it controls.
  • Small Form Factor: Housed in a compact package, the LP8556TMX-E07NOPB is ideal for space-constrained applications.
  • Easy Integration: With minimal external components required, this LED driver is easy to integrate into existing designs, simplifying the development process.

Applications

The LP8556TMX-E07NOPB is versatile and can be used in a variety of applications that require efficient backlighting solutions:

  • Notebook computers
  • Tablets
  • Portable electronics
  • Small-format LCD displays

Technical Specifications

  • Input Voltage: The driver operates over a wide input voltage range, accommodating various power supplies.
  • Output Current: It can provide a stable output current to ensure consistent illumination of the LEDs.
  • Package: The LP8556TMX-E07NOPB comes in a small-outline no-lead (SON) package, which is suitable for compact PCB layouts.

Overall, the LP8556TMX-E07NOPB from Texas Instruments is a robust and efficient solution for LED backlighting needs. Its combination of efficiency, control, and protection features makes it an excellent choice for designers looking to enhance the visual performance and power management of their portable display applications.

You May Also Be Interested in

Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28QFN
Need more? Email Us
SG Micro Corp
1.25MHz Boost 1 3V~20V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2038
Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us
Renesas Electronics America
IC LED DRV RGLTR I2C 375MA 28QFN
Need more? Email Us
World Semi
20V 800kHz 3 16.5mA 5V~24V SOP-8 LED Drivers ICs RoHS
Lowest to $0.0204
World Semi
LED Driver IC 3 Output PWM Dimming 16.5mA SOP-8
Lowest to $0.0583
Shenzhen Titan Micro Electronics Co., Ltd.
200mA 2.5V~6.5V SOP-16-EP LED Drivers ICs RoHS
Lowest to $0.1892
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.5530
Macroblock
17V PWM 45mA 3V~5.5V SSOP-24 Display Drivers RoHS
Lowest to $0.4366

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8768 $56.3040
65+ $1.5400 $100.1000
105+ $1.4919 $156.6495
140+ $1.4437 $202.1180
180+ $1.3956 $251.2080
240+ $1.2512 $300.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,752 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess