EN
  • EN
  • DE

LP8552TLX-E04/NOPB

Part No LP8552TLX-E04/NOPB
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR DIM 25DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 6
Operating Input Voltage(Min) 2.7V
Maximum Supply Voltage 22V
Output Voltage 40V
Channel Output Current 450mA
Dimming PWM
Applications Backlight
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 25-DSBGA (2.46x2.46)
Win Source Part Number 109465-LP8552TLX-E04/NOPB
Ultra Librarian 3D Model Ultra Librarian LP8552TLX-E04/NOPB CAD Model

Description

The LP8552TLX-E04/NOPB is a high-efficiency LED backlight driver produced by Texas Instruments, a renowned American technology company known for its semiconductors and various integrated circuits. This product, which is part of the LP855x family, is designed to drive and control the operation of LED arrays in liquid crystal display (LCD) screens.

The LP8552TLX-E04/NOPB is a versatile product that offers a wide array of features designed to optimize performance and enhance user experience. It employs a boost converter and 6 current sinks to provide the necessary power for LED backlighting in LCD screens. The boost converter runs in a constant frequency mode, which allows for a predictable, low-noise operation.

One of the key features of the LP8552TLX-E04/NOPB is its adaptive output voltage control. This feature optimizes the LED voltage supply, ensuring maximum efficiency and reducing power consumption. This makes it an ideal choice for battery-powered devices where energy efficiency is crucial.

The LP8552TLX-E04/NOPB also boasts a high degree of programmability. It supports both analog and PWM brightness control, offering flexibility for different display requirements. It also incorporates a programmable dimming frequency and dimming curve, allowing for further customization according to the user's needs.

Safety is another core feature of the LP8552TLX-E04/NOPB. It includes multiple protection mechanisms such as over-voltage, over-temperature, and LED short-circuit protection to prevent damage to the device and prolong its lifespan.

The LP8552TLX-E04/NOPB comes in a small, 20-pin WQFN package, making it suitable for compact devices. It operates over a wide temperature range from -40°C to 85°C, ensuring functionality in various environmental conditions.

In summary, the LP8552TLX-E04/NOPB from Texas Instruments is a high-performance, energy-efficient LED backlight driver that offers a range of features designed to enhance the performance and safety of LCD screens. Its programmability and adaptability make it a flexible solution for a variety of display needs.

You May Also Be Interested in

Maxic
LED Driver IC 1 Output Buck PWM Analog Dimming 1.5A SOT-89-5
Lowest to $0.1223
Advanced Analog Technology
320kHz Buck 1 3A 3.6V~28V SOP-8-EP LED Drivers ICs RoHS
Lowest to $0.3493
Holtek
4.5V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.6054
dioo
DIO5661ST6 DIOO Microcircuits LED Lighting Driver ICs 37V Boost Backlighting Driver with PWM Dimming Support datasheet, inventory, & pricing.
Lowest to $0.1601
World Semi
LED Driver IC 3 Output PWM Dimming 16.5mA SOP-8
Lowest to $0.0583
On-Bright
500Hz~100kHz Flyback SOT-23-6 LED Drivers ICs RoHS
Lowest to $0.1834
Infineon Technologies
LED Lighting Driver ICs LED DRIVER
Lowest to $0.3493
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.4366
Advanced Analog Technology
320kHz Buck 2A 3.6V~28V SOIC-8 LED Drivers ICs RoHS
Lowest to $0.5821

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1417 $51.4008
57+ $1.7573 $100.1661
89+ $1.7024 $151.5136
122+ $1.6475 $200.9950
157+ $1.5926 $250.0382
211+ $1.4278 $301.2658
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 41,700 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess