EN
  • EN
  • DE

LP8552TLX-E01/NOPB

Part No LP8552TLX-E01/NOPB
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr Texas Instruments
Package Bulk
Product Status Active
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 6
Voltage - Supply (Min) 2.7V
Voltage - Supply (Max) 22V
Voltage - Output 40V
Current - Output / Channel 450mA
Frequency 156kHz, 312kHz, 625kHz, 1.25MHz
Dimming I2C, PWM
Applications Backlight
Temperature Range - Operating -30°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 25-WFBGA, DSBGA
Supplier Device Package 25-DSBGA
Standard Package 1 pcs
Win Source Part Number 189649-LP8552TLX-E01/NOPB
Ultra Librarian 3D Model Ultra Librarian LP8552TLX-E01/NOPB CAD Model

Description

The LP8552TLX-E01/NOPB from Texas Instruments is a highly sophisticated, versatile product from a renowned leader in the field of semiconductor technology. This product is an ambient light sensor-enabled, high-efficiency LED backlight driver. It is specifically designed to provide superior illumination solutions for small to medium-sized LCD displays commonly used in various electronics devices such as smartphones, tablets, laptops, and televisions.

Key Features:

  • Ambient Light Sensor: Enables automatic brightness adjustment based on ambient light conditions, improving the user's viewing experience and reducing power consumption.
  • High-Efficiency Boost Converter: Provides a stable output voltage for up to 10 series white LEDs, ensuring consistent and uniform brightness.
  • Phase-Shift PWM Dimming: Minimizes audible noise and potential interference with other devices.
  • Dynamic Backlight Adaptation: Uses a proprietary logarithmic dimming algorithm to provide a more natural and pleasing visual experience.
  • Safety Features: Includes over-voltage, over-current, and LED short-circuit protection.
  • Package: Compact 20-pin WQFN package.
  • Input Voltage Range: 2.5V to 5.5V.
  • High-Temperature Operation: Designed to withstand high temperatures.
  • Interfaces: Supports both I2C and PWM interfaces for easy integration and control.

In summary, the LP8552TLX-E01/NOPB from Texas Instruments is a high-performance, feature-rich LED backlight driver that offers superior illumination solutions for LCD displays. Its ambient light sensing, high-efficiency operation, dynamic backlight adaptation, and compact design make it a top choice for any application requiring reliable, high-quality backlighting.

You May Also Be Interested in

On-Bright
150kHz Flyback 1 SOP-8 LED Drivers ICs RoHS
Lowest to $0.2911
Awinic
2MHz~4MHz 2 Boost DC-DC 1.5A 2.7V~5.5V CSP-12 LED Drivers ICs RoHS
Lowest to $0.3493
Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us
Macroblock
30MHz 16 45mA 3V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.4366
Maxic
LED Driver IC 1 Output Buck PWM Analog Dimming 1.5A SOT-89-5
Lowest to $0.1223
Infineon Technologies
2kHz~2MHz Buck 1 DC-DC 1.5A 8V~80V SOIC-8-150mil LED Drivers ICs RoHS
Lowest to $2.6195
Silan
1 120mA SOP-7 LED Drivers ICs RoHS
Lowest to $0.1456
Macroblock
17V PWM 45mA 3V~5.5V SSOP-24 Display Drivers RoHS
Lowest to $0.4366
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.4366

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3760 $56.2560
13+ $7.6932 $100.0116
21+ $7.4528 $156.5088
28+ $7.2124 $201.9472
36+ $6.9719 $250.9884
48+ $6.2507 $300.0336
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,540 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess